EN
  • EN
  • DE

DS2105ZT&R

Part No DS2105ZT&R
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description SCSI Termination 5V 16-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Number of Bits 9
Number of Pins 16
Operating Supply Voltage 5.25 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1056118-DS2105ZT&R
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2105ZT&R CAD Model

Description

Maxim Integrated DS2105ZT&R Product Overview

The Maxim Integrated DS2105ZT&R is a cutting-edge, high-performance integrated circuit designed for robust and reliable applications in various industries. This versatile product is an ideal solution for designers looking for a dependable component that can operate under stringent conditions while providing precision and efficiency.

Key Features

  • High Integration: The DS2105ZT&R integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Durability: Built to withstand harsh environments, this product is suitable for industrial applications that require a high degree of reliability and longevity.
  • Energy Efficiency: Maxim Integrated is known for its commitment to energy-saving technologies, and the DS2105ZT&R is no exception, offering low power consumption to help reduce the overall energy footprint of the end application.
  • Compact Form Factor: The small package size of the DS2105ZT&R makes it an excellent choice for space-constrained applications, allowing for more compact and streamlined product designs.

Applications

The DS2105ZT&R is versatile enough to be used in a wide array of applications, including:

  • Telecommunications
  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Consumer electronics

Technical Specifications

The technical specifications of the DS2105ZT&R reflect its capability to support a broad range of functions:

  • Operating Temperature Range: Specified for full industrial temperature ranges, ensuring reliable performance under extreme conditions.
  • Package Type: Provided in a compact, surface-mount package that is suitable for automated assembly processes, reducing manufacturing time and costs.

Quality and Support

Maxim Integrated is committed to delivering high-quality products, and the DS2105ZT&R is backed by rigorous testing and quality assurance processes. Customers can also benefit from Maxim Integrated's comprehensive technical support, ensuring a smooth integration of the product into their applications.

In conclusion, the Maxim Integrated DS2105ZT&R is an exceptional component that offers durability, efficiency, and high performance, making it an excellent choice for a variety of electronic applications that demand the highest standards of reliability and precision.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess