EN
  • EN
  • DE

DS1982-004-740+ECB

Part No DS1982-004-740+ECB
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1056113-DS1982-004-740+ECB
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1982-004-740+ECB CAD Model

Description

Maxim Integrated DS1982-004-740+ECB Product Overview

The DS1982-004-740+ECB from Maxim Integrated is a highly versatile and reliable 1-Wire EEPROM device designed for a multitude of applications requiring a robust and secure method of data storage. This product is part of the iButton® family, which is renowned for its unique form factor and durability, making it suitable for environments where traditional data storage solutions may fail.

With a memory capacity of 1024 bits (128 bytes), the DS1982-004-740+ECB provides users with sufficient storage for small amounts of critical data, such as calibration constants, device identification, and user preferences. The data is organized as four pages of 32 bytes each, and the chip features a write cycle endurance of at least 1,000,000 cycles, ensuring data integrity and longevity.

One of the key features of this device is its 1-Wire interface, which allows for communication and power over a single data line plus ground. This simplifies integration into designs, reduces wiring complexity, and minimizes the overall footprint of the system. The 1-Wire protocol also enables each iButton to have a unique 64-bit serial number, which can be used for secure key access and authentication purposes.

The DS1982-004-740+ECB operates over a wide voltage range from 2.8V to 6.0V and is specified for a temperature range of -40°C to +85°C, making it suitable for harsh industrial environments. Its stainless-steel package not only provides a robust physical container but also offers resistance to environmental hazards such as dust, moisture, and chemicals.

Applications for the DS1982-004-740+ECB are diverse and include asset management, access control, supply chain management, and data logging systems. Its compact size, coupled with its sturdy construction, makes it an ideal choice for portable applications where devices are frequently handled or exposed to potentially damaging conditions.

Maxim Integrated's commitment to quality ensures that the DS1982-004-740+ECB is a reliable and secure choice for designers looking to incorporate a small, yet powerful, data storage solution into their products.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess