EN
  • EN
  • DE

DS1875T+

Part No DS1875T+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC SFP CTRLR/TRIPLEXER 38-TQFN / Fiber Optics Interface 38-TQFN (5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Applications Fiber Optics
Interface I2C
Voltage - Supply 2.85V ~ 3.9V
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-TQFN (5x7)
Mounting SMD (SMT)
Base Product Number DS1875
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Other Names 175-DS1875T+,MAXMAXDS1875T+,2156-DS1875T+
Standard Package 1
Win Source Part Number 1011612-DS1875T+
Ultra Librarian 3D Model Ultra Librarian DS1875T+ CAD Model

Description

The DS1875T+ from Maxim Integrated is a sophisticated optical control and monitoring integrated circuit designed to streamline the performance of SFP (Small Form-Factor Pluggable) transceivers. This versatile component is engineered to cater to the increasing demands of high-speed data communication networks, providing a robust solution for managing and controlling SFP modules.

Key Features

  • Integrated Microcontroller: The DS1875T+ comes equipped with an embedded microcontroller, which simplifies the implementation by reducing the need for an external controller, thus saving on both space and cost.
  • EEPROM Memory: It includes integrated EEPROM memory for storing module data, ensuring easy access to configuration and calibration information necessary for the transceiver's operation.
  • Diagnostic Monitoring Interface: This device supports the industry-standard 2-wire serial interface for digital diagnostic monitoring, allowing for real-time access to device operating parameters.
  • Temperature and Supply Voltage Sensors: Built-in sensors for temperature and supply voltage enable the IC to monitor the operating environment of the SFP module, helping to ensure optimal performance and reliability.
  • Programmable Modulation Current: The DS1875T+ allows for programmable modulation current to the laser driver, which is essential for adjusting optical output power and maintaining signal integrity across various distances and through different media.
  • Automatic Power Control (APC) Loop: An APC loop is integrated into the device to maintain constant optical power output, compensating for temperature variations and aging of the laser.

Applications

The DS1875T+ is ideal for a variety of applications within the telecommunications and data communications sectors. It is particularly suited for:

  • SFP and SFP+ transceivers
  • Fiber optic modules
  • SONET/SDH, Ethernet, and Fibre Channel networks

Maxim Integrated's DS1875T+ offers a comprehensive solution for optical module control and monitoring, enhancing the performance and reliability of SFP transceivers in an increasingly data-driven world.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess