EN
  • EN
  • DE

TP3057WM

Part No TP3057WM
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Enhanced Serial Interface CODEC/Filter COMBO Family | IC CODEC FILTER CMOS 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type PCM, Filter
Data Interface Serial
Number of ADCs / DACs 1 / 2
Sigma Delta No
Supply Voltage , Analog ±5V
Supply Voltage , Digital ±5V
Temperature Range - Operating -25°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number TP3057
Manufacturer Pack Quantity 45
MSL Level 4 (72 Hours)
Win Source Part Number 1271706-TP3057WM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP3057WM CAD Model

Description

The TP3057WM from Texas Instruments stands as a pinnacle of technological innovation in the realm of integrated codecs. Designed with precision and functionality in mind, this codec integrates digital filtering and expands the capabilities of telecommunication and audio systems.

Key Features:

  • Superior Sound Quality: The TP3057WM offers exceptional audio performance with its integrated filters, ensuring crystal-clear voice transmission for both telephony and digital audio applications.
  • Wide Voltage Range: It operates over a broad power supply range, making it versatile and suitable for various electronic environments and applications.
  • Minimal Power Consumption: Engineered for efficiency, the TP3057WM consumes minimal power, which is crucial for portable and power-sensitive devices.
  • CMOS Technology: Built with Complementary Metal-Oxide-Semiconductor (CMOS) technology, it provides a high level of integration and reliability.
  • Easy Integration: The device comes in a user-friendly package that simplifies the integration process into existing systems.

Applications:

The TP3057WM is not just limited to telecommunication devices; its versatile nature makes it suitable for a wide range of applications:

  • Telephony Systems
  • VoIP Solutions
  • Speakerphones
  • Audio Conferencing Equipment
  • Digital Audio Processing

Technical Specifications:

The TP3057WM integrates advanced features that cater to the demanding needs of modern communication systems:

  • Signal-to-Noise Ratio (SNR): Ensures high-quality audio performance.
  • Programmable Gain: Offers flexibility in audio level adjustment.
  • Interface Options: Compatible with various digital audio interfaces.

In conclusion, the Texas Instruments TP3057WM is an exceptional choice for designers looking to enhance the audio quality and efficiency of their telecommunication and digital audio systems. Its robust feature set, coupled with Texas Instruments' renowned reliability, makes the TP3057WM a go-to solution for industry professionals worldwide.

You May Also Be Interested in

Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $8.0068
Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4250 $67.2750
6+ $18.4000 $110.4000
9+ $17.8250 $160.4250
12+ $17.2500 $207.0000
15+ $16.6750 $250.1250
21+ $14.9500 $313.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess