EN
  • EN
  • DE

DS1869-100

Part No DS1869-100
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100KOHM 64TAP 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Maxim Integrated
Series Dallastat™
Package Tube
Product Status Obsolete
Programmable Not Verified
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 100k
Interface Pushbutton, Serial
Memory Type Non-Volatile
Voltage - Supply ±2.7V ~ 8V
Tolerance ±20%
Temperature Coefficient (Typ) 750ppm/°C
Mounting Type Through Hole
Supplier Device Package 8-PDIP
Package / Case 8-DIP (0.300", 7.62mm)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 400
Base Product Number DS1869
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586337-DS1869-100
Ultra Librarian 3D Model Ultra Librarian DS1869-100 CAD Model

Description

Product Overview: DS1869-100 Digital Potentiometer

The DS1869-100 from Maxim Integrated is a versatile digital potentiometer designed for the modern electronic enthusiast and professional alike. This innovative component offers a unique combination of durability, precision, and digital interfacing, making it an ideal solution for a wide range of applications including volume control, gain adjustment, and filter tuning.

Key Features

  • Dual Potentiometer Design: The DS1869-100 features two potentiometers in one package, providing a compact solution for applications requiring dual-gain or balance control.
  • 100-Position Adjustment: Each potentiometer offers 100 wiper positions, allowing for fine-grained control over resistance levels.
  • Non-Volatile Memory: Wiper positions are stored in non-volatile memory, ensuring settings are retained even after power is removed.
  • I²C-Compatible Interface: The device can be easily integrated into systems with its I²C-compatible serial interface, enabling straightforward communication with microcontrollers and other digital systems.
  • Wide Operating Voltage: The DS1869-100 operates across a broad voltage range from 3V to 5.5V, making it suitable for both 3.3V and 5V systems.

Applications

  • Audio equipment for volume and balance control
  • Automated adjustments in feedback and control systems
  • Calibration and tuning of system parameters in electronic circuits
  • Consumer electronics requiring user interface adjustments

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality, and the DS1869-100 is no exception. Built to last, this digital potentiometer is designed to withstand the demands of constant use and offers a reliable solution for designers seeking a high-quality, digitally-controlled variable resistor.

Technical Specifications

  • Resistance Options: 10kΩ, 50kΩ, 100kΩ
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 14-pin TSSOP

With its combination of features, the DS1869-100 is a smart choice for projects where digital control over resistance is required. Whether for professional applications or hobbyist projects, the DS1869-100 brings precision, reliability, and ease of use to your fingertips.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess