EN
  • EN
  • DE

DS1859B-050/T&R

Part No DS1859B-050/T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 50KOHM 256TAP 16CSBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Part Status Obsolete (End Of Life)
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 2.85V ~ 5.5V
Features Selectable Address, Temperature Sensor
Tolerance ±20%
Temperature Coefficient (Typ) 50ppm/°C
Temperature Range - Operating -40°C ~ 95°C
Manufacturer Package 16-LBGA, CSPBGA
Supplier Device Package 16-CSBGA (4x4)
Mounting Style SMD
Part Number Series DS1859
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809073-DS1859B-050/T&R
Ultra Librarian 3D Model Ultra Librarian DS1859B-050/T&R CAD Model

Description

The DS1859B-050/T&R is a sophisticated, high-performance digital potentiometer designed and manufactured by Maxim Integrated, a company renowned for their innovative and reliable integrated circuits. This precision device offers a versatile solution for a wide range of applications that require digital control of resistance settings.

Key Features

  • Dual Nonvolatile (NV) Digital Resistors: The DS1859B-050/T&R features two independently controlled digital resistors, providing flexibility for various configurations and adjustments in circuit designs.
  • Memory Storage: Nonvolatile memory enables the device to retain settings even when power is removed, ensuring consistent performance and quick startup without the need for recalibration.
  • WiperLock™ Technology: This technology allows the user to lock the position of the wiper, preventing unintended adjustments that could arise from environmental factors or system errors.
  • High Resolution: With a high-resolution control, users can achieve precise adjustments, making the DS1859B-050/T&R suitable for fine-tuning applications.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various power supply requirements and enhancing its compatibility with different system designs.
  • Robust Interface: The DS1859B-050/T&R is equipped with a reliable communication interface for easy integration with microcontrollers and other digital systems.

Applications

The DS1859B-050/T&R's precision and flexibility make it an ideal choice for a variety of applications, including:

  • Adjustable power supplies
  • Calibration systems
  • Automated product tuning
  • Industrial controls
  • Consumer electronics

Product Packaging

The "T&R" in the product name indicates that the DS1859B-050 comes in tape and reel packaging, which is optimized for automated assembly processes, making it convenient for mass production. This packaging ensures safe handling and efficient delivery of the product to manufacturers and assemblers.

With its combination of dual digital resistors, nonvolatile memory, and precision control, the DS1859B-050/T&R from Maxim Integrated is a top-tier component for designers looking to add reliable and adaptable resistance control to their electronic systems.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess