EN
  • EN
  • DE

DS1856E-020+T&R

Part No DS1856E-020+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 20K 2CH 16TSSOP / Temperature Controlled Resistor 12bit 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 20k
Interface I2C
Memory Type Non-Volatile
Operating Supply Voltage 2.85 V ~ 5.5 V
Tolerance ±25%
Temperature Coefficient (Typ) 50 ppm/°C
Operating Temperature Range -40°C ~ 95°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 773163-DS1856E-020+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1856
Introduction Date January 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS1856E-020+T&R CAD Model

Description

The DS1856E-020+T&R is a sophisticated, programmable dual digital potentiometer and monitor designed by Maxim Integrated, a company renowned for their innovative and high-quality integrated circuits. This versatile component is an ideal solution for applications requiring precise resistance adjustments or monitoring of system parameters.

Key Features

  • High Precision: The DS1856 features dual non-volatile digital potentiometers with 256-position settings, ensuring fine-grained control over resistance values.
  • EEPROM Memory: It includes 1024 bytes of EEPROM memory, providing ample space for storing configuration data and user-defined information.
  • Temperature Sensor: An integrated temperature sensor with ±3°C accuracy allows for real-time temperature monitoring, crucial for maintaining system stability and performance.
  • Wiper Control: The wipers on the potentiometers can be adjusted via a 2-wire serial interface, offering easy integration with microcontrollers or other digital systems.
  • Versatility: This device is suitable for a wide range of applications, including adjusting voltage, tuning filters, setting bias currents, and calibrating sensors.
  • Power Supply Range: It operates over a wide power supply range of 2.7V to 5.5V, compatible with many different system voltages.

Applications

The DS1856E-020+T&R is a versatile component that can be used in various applications. It is particularly well-suited for:

  • Automated calibration systems
  • Optical networking systems, such as wavelength tuning and power level control
  • Industrial control systems
  • Consumer electronics for device personalization

Packaging and Quality

Maxim Integrated ensures high reliability and performance with the DS1856E-020+T&R. It is provided in a tape and reel (T&R) package, facilitating efficient assembly for high-volume production. The component is also RoHS compliant, meeting environmental standards for hazardous substance restrictions.

With its combination of dual potentiometer functionality, integrated temperature sensor, and non-volatile memory, the DS1856E-020+T&R from Maxim Integrated stands out as a smart choice for designers looking to add precision control and monitoring to their electronic systems.

You May Also Be Interested in

Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7650 $52.5350
45+ $2.2687 $102.0915
69+ $2.1978 $151.6482
95+ $2.1269 $202.0555
122+ $2.0560 $250.8320
163+ $1.8433 $300.4579
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess