Product Overview: AZV393M-G1
The AZV393M-G1 is a high-precision, low-power dual operational amplifier designed and manufactured by Diodes Incorporated. This component is part of their extensive range of analog devices, tailored for applications requiring efficient signal conditioning and processing.
Key Features
- Low Voltage Operation: The AZV393M-G1 is optimized for low voltage systems, with a single supply voltage range from 2.7V to 5.5V, making it ideal for battery-powered and portable devices.
- Low Power Consumption: With a quiescent current of just 150µA per amplifier, this device is designed for energy-sensitive applications, ensuring extended battery life and reduced power costs.
- High Precision: The operational amplifier boasts a low input offset voltage and offset voltage drift, ensuring accurate signal amplification and minimal error over temperature variations.
- Rail-to-Rail Output: The AZV393M-G1 can swing its output voltage to the supply rail, maximizing the dynamic range in applications such as data acquisition and sensor interfacing.
- Wide Bandwidth: It offers a gain bandwidth product of 1MHz, which is suitable for a variety of audio and control systems requiring moderate speed.
Applications
The AZV393M-G1 is versatile and can be used in a wide array of applications. It is particularly well-suited for:
- Portable and battery-operated devices
- Power supply control
- Sensor signal conditioning
- Audio electronics
- Analog filters
- Medical instrumentation
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the AZV393M-G1 is no exception. The device is available in the industry-standard SOIC-8 package, which is RoHS compliant and designed for optimal reliability and performance in commercial, industrial, and automotive environments.
Technical Specifications
| Parameter |
Value |
| Supply Voltage Range |
2.7V to 5.5V |
| Quiescent Current (Per Amplifier) |
150µA |
| Input Offset Voltage |
Typically 1mV |
| Gain Bandwidth Product |
1MHz |
| Package Type |
SOIC-8 |