EN
  • EN
  • DE

DS1831AS+

Part No DS1831AS+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MULTIMON 5V/3.3V WDOG 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 10 ms; 100 ms; 1,000 ms Minimum
Voltage - Threshold 3.3V, 5V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 108321-DS1831AS+
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian DS1831AS+ CAD Model

Description

Maxim Integrated DS1831AS+ MicroMonitor Chip

The Maxim Integrated DS1831AS+ is a robust MicroMonitor chip designed to safeguard microprocessor systems during power-up, operation, and power-down. This compact, highly integrated device is an essential component for ensuring the reliable operation of microprocessor (µP) systems, offering a range of monitoring functions that are critical for maintaining system integrity.

Key Features:

  • Power Monitoring: The DS1831AS+ actively monitors the system's power supply voltage. It provides a precision power-on reset to the microprocessor upon detecting an out-of-tolerance power supply, ensuring that the µP and its peripherals are reset simultaneously.
  • Manual Reset Input: An additional feature of the DS1831AS+ is the manual reset input, which allows for an external trigger to initiate a system reset. This is particularly useful for system maintenance or emergency recovery procedures.
  • Programmable Watchdog Timer: With its integrated programmable watchdog timer, the DS1831AS+ can detect and recover from microprocessor malfunctions. The watchdog timer ensures that if the µP fails to provide a regular pulsing signal within a pre-set time frame, the system will automatically reset.
  • High Integration: The DS1831AS+ combines multiple functions typically requiring several components into a single chip, which not only saves space on the PCB but also reduces the overall component count and system cost.

Applications:

The DS1831AS+ is ideal for use in a variety of applications where reliable system performance is essential. It is commonly found in:

  • Embedded systems
  • Microprocessor-based industrial controllers
  • Computers and computer peripherals
  • Intelligent instruments

Technical Specifications:

The DS1831AS+ operates over a wide voltage range and is available in a space-saving 8-pin SOIC package. It is designed to be compatible with 5V, 3.3V, and 3V systems, making it versatile for different microprocessor environments.

For designers and engineers looking for a reliable solution to enhance system stability and prevent data corruption due to power issues or µP glitches, the Maxim Integrated DS1831AS+ MicroMonitor chip is an excellent choice. Its combination of features ensures that systems are kept under close watch, ready to be reset to a known state the moment any irregularity is detected.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,110 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess