EN
  • EN
  • DE

DS1780E/T&R

Part No DS1780E/T&R
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC CPU PERIPHERAL MON 24-TSSOP / CPU Peripheral Monitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Function Thermal Monitor, CPU Peripherals
Sensor Type Internal
Sensing Temperature -40°C ~ 125°C
Accuracy ±12°C(Maximum)
Topology ADC (Sigma Delta), Comparator, Fan Speed Control, Register Bank
Output Type I²C/SMBus
Output Alarm No
Output Fan Yes
Operating Supply Voltage 2.8 V ~ 5.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 773108-DS1780E/T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1780E/T&R
Introduction Date November 19, 1999
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1780E/T&R CAD Model

Description

The DS1780E/T&R is a state-of-the-art environmental monitoring solution from Maxim Integrated, designed to provide precise measurements of temperature, voltage, and fan speed in a variety of applications. This compact and efficient component is ideal for use in server environments, telecommunications, and any other systems where maintaining optimal operating conditions is crucial.

Key Features

  • Integrated Monitoring: The device integrates multiple monitoring functions, including temperature sensing, voltage monitoring, and fan control, which simplifies system design and reduces the number of required components.
  • High Precision: It offers high-precision measurements, ensuring that the system operates within its specified limits, which is essential for the longevity and reliability of electronic components.
  • Programmable: The DS1780E/T&R is programmable, allowing customization of temperature thresholds, voltage levels, and fan speed settings to match specific system requirements.
  • I²C Compatible: The device features an I²C-compatible serial interface, enabling easy communication with microcontrollers and other digital systems.
  • Multiple Channels: It comes with multiple channels for temperature and voltage monitoring, providing comprehensive coverage of the system's environmental conditions.

Applications

The DS1780E/T&R is versatile and can be used across various sectors. Its robust design makes it suitable for:

  • Server and Data Center Environmental Control
  • Telecommunications Equipment Monitoring
  • Industrial Systems
  • Networking Hardware
  • Computer Workstations and PCs

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS1780E/T&R is no exception. The device is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliable performance under varying conditions. Packaged in tape and reel (T&R), it is optimized for efficient assembly in high-volume production environments.

Technical Specifications

The DS1780E/T&R operates over a wide temperature range and is available in a compact package. Detailed technical specifications, including operating voltages, temperature ranges, and packaging details, are available in the product datasheet.

You May Also Be Interested in

Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
Multicomp
Insulating Kit
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1391 $51.3384
57+ $1.7551 $100.0407
89+ $1.7003 $151.3267
122+ $1.6454 $200.7388
158+ $1.5906 $251.3148
211+ $1.4261 $300.9071
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess