EN
  • EN
  • DE

JANTX1N4618UR-1

Part No JANTX1N4618UR-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.7V 500MW DO213AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/435
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 2.7 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 1500 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Surface Mount
Package / Case DO-213AA
Supplier Device Package DO-213AA
Base Product Number 1N4618
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 746409-JANTX1N4618UR-1
Ultra Librarian 3D Model Ultra Librarian JANTX1N4618UR-1 CAD Model

Description

Product Overview: JANTX1N4618UR-1 from Microchip Technology

The JANTX1N4618UR-1 is a robust and reliable electronic component manufactured by Microchip Technology, a leader in the semiconductor industry. This high-quality product is part of Microchip's extensive range of diodes, specifically designed to meet the stringent requirements of military and aerospace applications. The JANTX1N4618UR-1 is a testament to Microchip's commitment to providing components that excel in performance, durability, and precision.

Key Features

  • Voltage Regulation: The JANTX1N4618UR-1 offers excellent voltage regulation capabilities, ensuring stable performance across various conditions.
  • Power Dissipation: With an impressive power dissipation rating, this device can handle significant levels of power without compromising its integrity or performance.
  • Temperature Range: Designed to operate over a wide temperature range, the JANTX1N4618UR-1 is suitable for harsh environments, maintaining its functionality in extreme conditions.
  • Package: The device comes in a compact, surface-mount package, making it ideal for space-constrained applications where board real estate is at a premium.
  • Quality Standards: As a JANTX-level product, it meets the rigorous standards of the Joint Army-Navy Specifications (JAN), ensuring top-tier quality and reliability for mission-critical systems.

Applications

The JANTX1N4618UR-1 is primarily used in military and aerospace applications where reliability under stress is non-negotiable. Its robust design makes it an excellent choice for:

  • Power supply circuits
  • Voltage regulation modules
  • Protection circuits
  • High-reliability electronic systems

Why Choose the JANTX1N4618UR-1?

When it comes to critical applications, the JANTX1N4618UR-1 from Microchip Technology stands out for its exceptional quality and reliability. With its adherence to stringent military specifications, this component ensures performance stability and longevity, making it a preferred choice for engineers and designers working on high-stakes projects. Whether you're designing systems for defense, aviation, or space exploration, the JANTX1N4618UR-1 offers the assurance of consistent operation even in the most demanding environments.

For detailed specifications and purchasing options, please visit Microchip Technology's official website or contact their customer support team for personalized assistance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4374 $62.1870
12+ $10.2051 $122.4612
18+ $9.8863 $177.9534
25+ $9.5673 $239.1825
32+ $9.2483 $295.9456
42+ $8.2917 $348.2514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess