EN
  • EN
  • DE

EMC2102-DZK

Part No EMC2102-DZK
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC RPM FAN CTRLR 28VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 191°C
Accuracy ±3°C(Max)
Topology ADC (Sigma Delta), Multiplexer, Register Bank
Output Type 2-Wire SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-QFN (5x5)
Win Source Part Number 120108-EMC2102-DZK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC2102-DZK CAD Model

Description

Introducing the EMC2102-DZK from Microchip Technology

The EMC2102-DZK is a high-performance, SMBus compliant fan controller with a robust feature set, designed by Microchip Technology to meet the cooling requirements of modern electronic systems. This advanced controller is ideal for managing the speeds of one or more fans in applications where precise temperature control is critical, such as in servers, workstations, and various embedded systems.

Key Features

  • Temperature Monitoring: The EMC2102-DZK is equipped with an automatic diode fault detection and has the capability to monitor an external diode, ensuring accurate temperature readings and reliable system performance.
  • Fan Speed Control: It provides robust fan speed control through a PWM (Pulse Width Modulation) output, which allows for precise fan speed adjustments to ensure optimal cooling and acoustic performance.
  • Enhanced Acoustic Control: With its Smart Fan algorithm, the EMC2102-DZK can reduce fan noise by making smooth transitions between speed changes, thereby enhancing the user experience in noise-sensitive environments.
  • Drive Capability: The controller can drive a fan using either 3.3V or 5V supply, providing flexibility in system design.
  • Configurability: Multiple operational modes are available, including automatic, manual, and remote temperature-based fan speed control, allowing for customizable thermal management strategies.

Applications

The EMC2102-DZK is suitable for a wide range of applications, including:

  • Desktop and laptop computers
  • Networking equipment
  • Telecommunication systems
  • Storage systems
  • Industrial PCs

Technical Specifications

  • Supply Voltage: 3.0V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 10-MSOP

With the EMC2102-DZK, Microchip Technology offers a sophisticated solution for thermal management, combining precision, flexibility, and ease of use. Its integration into your system can help ensure that your electronics maintain optimal temperatures, thus extending their operational life and reliability.

For more information, datasheets, and support, visit the Microchip Technology website.

You May Also Be Interested in

Aavid Thermalloy
Hsnk, TO218, Dl, W/pads & Clips
Need more? Email Us
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $7.7325
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess