EN
  • EN
  • DE

DS1748D

Part No DS1748D
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description DS1748D Maxim
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007808-DS1748D
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1748D CAD Model

Description

Maxim Integrated DS1748D - Real-Time Clock with Embedded NV SRAM

The DS1748D from Maxim Integrated is a high-performance, low-power real-time clock (RTC) with an integrated 32KB NV SRAM. This product is specifically designed to provide a reliable timekeeping solution with the added benefit of non-volatile memory storage, making it ideal for applications that require data retention without a power supply.

This RTC is equipped with a built-in power-sense circuit that detects power failures and automatically switches to the backup energy source, ensuring uninterrupted operation and timekeeping. The DS1748D operates over a wide voltage range and features a programmable clock output for versatility in various system designs.

Key Features:

  • Integrated NV SRAM: 32KB of non-volatile static RAM allows for data storage that is preserved even during power loss.
  • Automatic Backup: The built-in power-fail detect circuit switches to the backup energy source, ensuring data and timekeeping integrity.
  • Low Power Consumption: Designed for energy efficiency, the DS1748D is suitable for battery-powered applications.
  • Programmable Clock Output: The RTC provides a programmable square-wave output for various clock requirements.
  • Wide Operating Temperature Range: The device functions reliably across a broad temperature spectrum, making it suitable for harsh environments.
  • Serial Interface: Easy integration with microprocessors through the industry-standard serial interface.
  • Long-Term Reliability: With Maxim Integrated's commitment to quality, this RTC is designed for long-term dependable performance.

The DS1748D is housed in a 28-pin, 600-mil EDIP package, offering a compact footprint for space-constrained applications. Its non-volatile feature set makes it a perfect fit for systems that need to maintain settings, calibration data, log events, or any critical data during power loss events. Applications ranging from industrial control systems, network servers, to medical devices can benefit from the robust features of the DS1748D RTC with embedded NV SRAM.

Maxim Integrated's DS1748D provides a synchronized clock/calendar functionality and a secure memory storage solution in a single package, streamlining design efforts and reducing component count for system developers.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess