EN
  • EN
  • DE

MAX7401EPA+

Part No MAX7401EPA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 5KHZ BESSEL LOW P 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 5kHz
Number of Filters 1
Filter Order 8th
Supply Voltage (V) 4.5V ~ 5.5V
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX7401
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 706360-MAX7401EPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7401EPA+ CAD Model

Description

The MAX7401EPA+ is a high-performance, 8-pin low-pass filter from Maxim Integrated, designed with advanced switched-capacitor technology. This device is a part of the MAX740x series of filters which are known for their precision filtering capabilities and is an ideal choice for a wide range of applications, including noise reduction in data acquisition systems, anti-aliasing, and signal conditioning.

Key Features

  • Filter Type: The MAX7401EPA+ is an 8th-order, low-pass, elliptic filter, which provides a sharp cutoff frequency characteristic.
  • Operating Voltage: It operates within a single supply voltage range of 5V, making it suitable for many low-power applications.
  • Frequency Response: The device offers a fixed cutoff frequency that can be set by the user, providing flexibility in various design scenarios.
  • Low Distortion: It features low total harmonic distortion (THD), ensuring high-fidelity signal processing.
  • Clock-Tunable: The filter's cutoff frequency can be adjusted by an external clock, or it can be self-clocked through the use of an internal oscillator.
  • No External Components Required: The MAX7401EPA+ is designed to operate without the need for any external components, simplifying the design and reducing the overall system cost.
  • Package: The device is available in a compact 8-pin DIP package, making it easy to integrate into a variety of circuit boards.

Applications

The versatility of the MAX7401EPA+ allows it to be used in various applications that require high-quality signal processing. These include:

  • Audio processing and noise reduction
  • Data acquisition systems
  • Anti-aliasing for ADCs
  • Signal conditioning for communication systems
  • Process control and instrumentation

Conclusion

The Maxim Integrated MAX7401EPA+ is a robust and reliable solution for designers looking to implement high-quality low-pass filtering in their electronic systems. Its ease of use, combined with its high performance, makes it an excellent choice for both simple and complex signal processing tasks.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Need more? Email Us
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3289 $56.6445
11+ $9.2955 $102.2505
17+ $9.0050 $153.0850
23+ $8.7146 $200.4358
30+ $8.4241 $252.7230
40+ $7.5526 $302.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess