EN
  • EN
  • DE

MAX6025AUR

Part No MAX6025AUR
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704897-MAX6025AUR
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6025AUR CAD Model

Description

Maxim Integrated MAX6025AUR Voltage Reference

The MAX6025AUR from Maxim Integrated is a high-precision, low-dropout, micropower voltage reference. This device is designed for a wide array of applications that require a stable and accurate voltage reference. The MAX6025AUR is particularly suitable for battery-powered equipment, precision data converters, and portable instrumentation due to its low power consumption and small footprint.

With an output voltage of 2.5V, the MAX6025AUR offers an impressive initial accuracy of ±0.2% and is capable of sourcing and sinking up to 5mA of output current. This makes it a versatile choice for systems that require a stable reference under varying load conditions. The low dropout voltage of the MAX6025AUR ensures that it maintains accurate output even with minimal input-to-output differential, which is crucial for low-voltage operations.

The device also features a low temperature coefficient of 75ppm/°C (max) over the full automotive temperature range of -40°C to +125°C. This ensures that the voltage reference remains precise and stable across a wide range of operating conditions. The MAX6025AUR's excellent thermal stability and high accuracy make it an ideal choice for applications that operate in varying environmental conditions.

Enclosed in a small SOT-23 package, the MAX6025AUR is designed for space-constrained applications. Its compact size allows for easy integration into PCB designs, without compromising on performance. The device also includes a force and sense connection that enables remote voltage sensing, further enhancing its accuracy and reliability in complex circuit designs.

For designers looking for a reliable and high-performance voltage reference, the MAX6025AUR provides a solution that combines precision, low power consumption, and small size. Its ease of use and robust feature set make it an excellent choice for maintaining the integrity of analog signals in a variety of electronic systems.

Overall, the Maxim Integrated MAX6025AUR stands out as a top-tier voltage reference that can meet the stringent requirements of modern electronic devices, where consistent and accurate voltage is paramount.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess