EN
  • EN
  • DE

DS1706S-TR

Part No DS1706S-TR
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056068-DS1706S-TR
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1706S-TR CAD Model

Description

Maxim Integrated DS1706S-TR MicroMonitor Chip

The Maxim Integrated DS1706S-TR is a versatile micro-monitor chip designed to provide system health monitoring functionalities in electronic applications. This highly integrated circuit is particularly suited for managing microprocessor (µP) systems by monitoring power supplies and maintaining system integrity during power failures or unexpected shutdowns. The DS1706S-TR is a crucial component for ensuring the reliability and stability of sophisticated electronic systems.

One of the key features of the DS1706S-TR is its ability to monitor the system voltage. It includes a precise power-on reset circuit that ensures the µP powers up in a known state every time. This reset function is active whenever the supply voltage falls below a preset threshold, thus protecting the system from erratic behavior that can occur during low voltage conditions.

Additionally, the DS1706S-TR offers a watchdog timer that can be used to reset the µP if it fails to strobe within a preset time frame. This feature is crucial for systems that cannot afford to be stalled or locked up due to software errors. The watchdog timer helps in maintaining system integrity by providing a fail-safe mechanism against software-induced failures.

The device also includes a debounced manual reset input that allows for an easy and reliable way to manually reset the system when necessary. This manual reset can be triggered by an external push-button or switch, providing a convenient way for users to initiate a system reset.

The DS1706S-TR is designed to be highly energy-efficient, which makes it an excellent choice for battery-powered applications. Its low power consumption helps in extending the battery life of the system it is monitoring. Moreover, the chip comes in a compact surface-mount package, making it ideal for space-constrained applications.

In summary, the Maxim Integrated DS1706S-TR MicroMonitor Chip is an essential component for any system requiring robust monitoring and protection features. With its power-on reset, watchdog timer, and manual reset capabilities, it ensures that electronic systems operate reliably and are protected from unforeseen power and software issues.

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 259 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess