EN
  • EN
  • DE

DS1706LEPA

Part No DS1706LEPA
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 1 Channel 8-PDIP
Manufacturer Maxim Integrated
Series MicroMonitor™
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name DS1706
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869444-DS1706LEPA
Ultra Librarian 3D Model Ultra Librarian DS1706LEPA CAD Model

Description

Maxim Integrated DS1706LEPA MicroMonitor Chip

The DS1706LEPA from Maxim Integrated is a state-of-the-art microprocessor supervisory circuit that provides a full suite of monitoring functions essential for ensuring the reliable operation of microprocessor (µP) systems. This compact and efficient component is designed to monitor power supply voltages, generate a reset signal for the µP during power-up, power-down, and brownout conditions, and offer a precise watchdog timer to maintain system integrity.

Key Features:

  • Power Supply Monitoring: The DS1706LEPA actively monitors the system's power supply voltage and ensures that it remains within acceptable thresholds for stable operation. It is capable of asserting a reset signal to the µP to prevent erratic behavior in the event of power supply irregularities.
  • Programmable Reset Signal: The reset output is guaranteed to remain in the active state for a minimum of 150ms after the power supply has stabilized, ensuring the µP has adequate time to initialize upon power-up.
  • Watchdog Timer: A built-in watchdog timer serves as a fail-safe mechanism, requiring periodic servicing by the µP. If the µP fails to refresh the watchdog circuit within a preset time frame, the DS1706LEPA will issue a system reset, thereby preventing system hang-ups and malfunctions.
  • Low Power Consumption: Designed for energy-sensitive applications, the DS1706LEPA operates with minimal power consumption, making it ideal for battery-powered and portable devices.
  • Manual Reset Input: An additional feature of this MicroMonitor is the manual reset input that allows for an external trigger to initiate a system reset, providing further flexibility and control to the user.

Applications:

The DS1706LEPA is suitable for a wide range of applications, particularly where system reliability and integrity are of paramount importance. These applications include embedded systems, portable devices, computers, and industrial control systems, among others.

Technical Specifications:

With a supply voltage range typically from 2.5V to 5.0V, the DS1706LEPA is versatile and can be integrated into various µP systems with different power requirements. The chip is offered in an 8-pin µSOP package, providing a compact footprint for space-constrained applications.

For engineers and system designers seeking a reliable microprocessor supervisory solution, the DS1706LEPA from Maxim Integrated offers the necessary features to maintain system stability and performance.

You May Also Be Interested in

ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8344 $64.1720
11+ $10.5301 $115.8311
17+ $10.2021 $173.4357
24+ $9.8729 $236.9496
31+ $9.5438 $295.8578
41+ $8.5562 $350.8042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess