EN
  • EN
  • DE

STM32F722ZET6TR

Part No STM32F722ZET6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP / ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Reel - TR
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 114
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number STM32F722
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 500
Win Source Part Number 1318645-STM32F722ZET6TR
Ultra Librarian 3D Model Ultra Librarian STM32F722ZET6TR CAD Model

Description

STM32F722ZET6TR Microcontroller by STMicroelectronics

The STM32F722ZET6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their advanced STM32F7 series. This MCU is built on the ARM Cortex-M7 processor, which is designed to offer the best balance between performance and power efficiency in the industry. The STM32F722ZET6TR operates at a frequency of up to 216 MHz and features a floating-point unit (FPU) that allows for precise and efficient handling of complex mathematical computations.

With its 512 Kbytes of Flash memory and 256 Kbytes of RAM, this microcontroller is well-suited for applications that require a generous amount of memory space for code and data storage. Additionally, it supports a range of enhanced I/Os and peripherals, making it highly versatile for a wide array of applications such as motor control, industrial automation, medical equipment, and consumer electronics.

The STM32F722ZET6TR integrates advanced connectivity features, including a USB 2.0 full-speed/high-speed interface, three I2C interfaces, four USARTs, and four UARTs. It also offers three SPIs and two CAN interfaces for robust serial communication. For secure data transactions, the MCU is equipped with a hardware cryptographic acceleration unit, supporting algorithms like AES, HASH (MD5, SHA-1), and HMAC.

One of the key benefits of the STM32F722ZET6TR is its rich set of peripherals, which includes multiple 16-bit and 32-bit timers, a real-time clock, and a range of analog peripherals like three 12-bit ADCs, two 12-bit DACs, and internal voltage references. These features enable precise control and sensor interfacing, which are essential for real-time applications.

For designers and engineers looking to develop applications with an eye on future-proofing, the STM32F722ZET6TR offers an LQFP144 package, which ensures a compact footprint while providing ample GPIO pins for interface requirements. The MCU also supports the STM32 comprehensive development ecosystem, including tools for software development, hardware prototyping, and debugging, which significantly eases the product development process.

In summary, the STM32F722ZET6TR by STMicroelectronics is a powerful and flexible microcontroller that is ideal for demanding applications requiring high processing power, advanced peripherals, and extensive connectivity options.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6710 $53.6970
16+ $6.2942 $100.7072
25+ $6.0975 $152.4375
34+ $5.9008 $200.6272
44+ $5.7041 $250.9804
59+ $5.1140 $301.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,875 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess