EN
  • EN
  • DE

M48T08-100PC1

Part No M48T08-100PC1
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Type Clock/Calendar
Features Leap Year, Watchdog Timer
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.75 V to 5.5 V
Current - Timekeeping (Max) 3mA @ 4.7V to 5.5V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 28-PCDIP, CAPHAT
Win Source Part Number 207126-M48T08-100PC1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48T08-100PC1 CAD Model

Description

STMicroelectronics M48T08-100PC1 Timekeeper SRAM

The M48T08-100PC1 is a high-performance 64 Kbit Timekeeper SRAM manufactured by STMicroelectronics. This integrated device combines a static RAM with a software-compatible real-time clock, a crystal, and a power-fail control circuit, all in a single 28-pin DIP package. This unique combination of elements makes it an ideal solution for systems that require reliable data storage and precise timekeeping, even in the absence of power.

At the heart of the M48T08-100PC1 is a 8K x 8 non-volatile static RAM, which provides a dependable storage solution for critical data. The data is maintained by an onboard lithium battery that can ensure data retention for over 10 years. The real-time clock (RTC) provides a full complement of features including seconds, minutes, hours, day, date, month, and year, with automatic leap year adjustment up to the year 2099.

The device offers a robust feature set, including a programmable alarm and interrupt function, which can be used to initiate system wake-up procedures. The clock accuracy is maintained within ±1 minute/month at 25°C, thanks to the stable on-chip oscillator. The M48T08-100PC1 operates at a 5V ±10% power supply voltage, and its access time of 100 ns allows for quick data retrieval, making it suitable for high-performance applications.

One of the key features of the M48T08-100PC1 is its integrated power-fail chip-enable (CE) and write-enable (WE) control circuit, which ensures data integrity during power transitions. The power-fail deselect circuitry provides data protection by automatically switching to battery backup mode during power failures. This seamless transition ensures that both the SRAM and RTC continue to function without any loss of data or time.

Designed for applications that require long-term data and time retention without external power, the M48T08-100PC1 is widely used in industrial control systems, utility meters, security systems, network servers, and other embedded systems. Its reliable battery-backed SRAM and integrated RTC make it a versatile and essential component for maintaining system integrity and performance.

Key Features:

  • 64 Kbit (8K x 8) non-volatile SRAM
  • Integrated power-fail chip-enable and write-enable control
  • Automatic power-fail chip deselect and write protection
  • Self-contained battery and crystal in DIP package
  • More than 10 years of data retention
  • Programmable alarm and interrupt function
  • Accurate automatic leap year compensation

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM PAR 16-DIP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess