EN
  • EN
  • DE

MC9S08DV60ACLF

Part No MC9S08DV60ACLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 48LQFP / S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 3K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number MC9S08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935319449557
Standard Package 1,250
Win Source Part Number 1322592-MC9S08DV60ACLF
Ultra Librarian 3D Model Ultra Librarian MC9S08DV60ACLF CAD Model

Description

The NXP MC9S08DV60ACLF is a versatile and powerful 8-bit microcontroller that is part of the MC9S08 family, designed to cater to a wide range of embedded applications. This microcontroller combines high-performance data processing capabilities with a rich set of peripherals, making it an ideal choice for industrial control, automotive systems, consumer electronics, and many other embedded systems.

Key Features:

  • Core: 8-bit S08 central processing unit (CPU) that delivers up to 20 MHz at 2.7V to 5.5V across a temperature range of -40°C to 85°C.
  • Memory: 60 KB of on-chip flash memory with a fast write time and 4 KB of RAM, providing ample space for complex applications and data storage.
  • Timers: Multiple timing systems including an 8-channel, 16-bit timer with two channels combinable for input capture or output compare functionality, and a 2-channel, 16-bit timer/pulse-width modulator (TPM) for enhanced control operations.
  • Communication Interfaces: A variety of communication options such as I²C, SPI, and SCI (UART) interfaces for versatile connectivity with peripheral devices.
  • Analog to Digital Converter (ADC): 10-bit resolution ADC with up to 8 channels, enabling precise measurement of analog signals.
  • Input/Output: Up to 51 general-purpose input/output (GPIO) pins for interfacing with external components and systems.
  • On-Chip Integration: Features like an internal clock generator (ICG), watchdog timer, and a low-voltage detection module help in reducing system cost and complexity.
  • Package: Available in a 48-pin LQFP package, which provides a compact footprint while allowing for efficient PCB layout.

Applications:

The MC9S08DV60ACLF microcontroller is designed to meet the demands of a broad spectrum of applications. Its robust architecture and comprehensive feature set make it suitable for:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Medical devices
  • Smart sensors

With its integration and performance capabilities, the NXP MC9S08DV60ACLF is a reliable choice for designers looking to develop cost-effective, high-performance embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess