EN
  • EN
  • DE

DS1646P-120

Part No DS1646P-120
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RAM TIMEKEEP NV 120NS 34-PCM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Clock/Calendar
Features Leap Year, NVSRAM
Memory Size 128KB
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Supply, Battery 3V
Mounting SMD (SMT)
Case / Package 34-PowerCap Module
Win Source Part Number 080673-DS1646P-120
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1646P-120 CAD Model

Description

Maxim Integrated DS1646P-120 Nonvolatile Timekeeping RAM

The DS1646P-120 is a robust, high-performance nonvolatile timekeeping RAM module designed by Maxim Integrated. This innovative product combines a full-featured, battery-backed real-time clock (RTC) with 128k x 8 nonvolatile static RAM. It is specifically engineered to maintain data integrity and accurate timekeeping in a wide array of applications, particularly in scenarios where reliable data storage and time information are critical, even in the event of a power failure.

At the core of the DS1646P-120 is a precision, temperature-compensated crystal oscillator, which ensures that the real-time clock maintains an accurate time over a broad temperature range. This oscillator, along with the integrated lithium energy source, guarantees a long-lasting and stable performance for the lifetime of the product. The RTC provides information on seconds, minutes, hours, day, date, month, and year, with automatic leap year compensation valid up to the year 2100.

The device's nonvolatile RAM offers 128k x 8 bits of storage, ensuring that critical data is preserved without the need for an external battery. The DS1646P-120 automatically switches from external power to its internal battery during a power-loss event, ensuring seamless transition and data integrity. The nonvolatile aspect of the memory means that data is retained for over 10 years in the absence of power.

Designed for easy integration into a wide range of systems, the DS1646P-120 comes in a power-dip package and operates over a temperature range of -40°C to +85°C. It also includes a write-protect feature that helps prevent inadvertent writes to the clock and memory, further securing the stored data. The device communicates with the host system via a simple multiplexed address and data bus, allowing for straightforward interfacing with most microprocessors.

Whether it's for telecommunications, embedded systems, industrial controls, or any other system that requires reliable timekeeping and data storage without power, the Maxim Integrated DS1646P-120 Nonvolatile Timekeeping RAM is an excellent choice, offering both durability and precision in a compact form factor.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess