EN
  • EN
  • DE

DS1643P-100+

Part No DS1643P-100+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 34-PCM / Real Time Clock Parallel 8Kbyte Clock/Calendar/NV Timekeeping RAM 34-Pin PowerCap Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Type Clock/Calendar
Features Leap Year, NVSRAM
Memory Size 8KB
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Supply, Battery 3V
Current - Timekeeping (Maximum) 3mA @ 5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 34-PowerCap Module
Manufacturer Package 34-PowerCap Module
Win Source Part Number 773054-DS1643P-100+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1643
Introduction Date December 08, 2009
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1643P-100+ CAD Model

Description

Maxim Integrated DS1643P-100+ Nonvolatile Timekeeping RAM

The DS1643P-100+ from Maxim Integrated is a high-performance, nonvolatile timekeeping RAM that integrates a full-featured real-time clock and a 32K x 8 nonvolatile static RAM. This innovative product is designed to provide a reliable and durable memory solution with a built-in timekeeper, making it perfect for applications that require data and timekeeping to be maintained without an external battery.

One of the key features of the DS1643P-100+ is its ability to retain data and time information for over 10 years in the absence of power. This is achieved through the integration of a lithium energy source and a quartz crystal, which are both encapsulated within the module to prevent tampering and to provide a stable operating environment for the clock. The device operates in a wide voltage range of 4.5V to 5.5V, which makes it suitable for a variety of industrial and commercial applications.

The real-time clock in the DS1643P-100+ provides seconds, minutes, hours, day, date, month, and year information, with automatic leap year compensation valid up to the year 2100. The clock accuracy is maintained within ±1 minute per month at 25°C. Additionally, the DS1643P-100+ offers a programmable alarm and interrupt function, which can be set to trigger on a specific date, day of the week, or after a specific time interval, providing versatile scheduling capabilities for time-sensitive applications.

The nonvolatile memory feature of the DS1643P-100+ ensures that data is not lost when the power is removed. The data is automatically protected during power loss by the internal energy source, which eliminates the need for an external battery. This feature is particularly useful in systems that cannot afford to lose critical data and need to ensure data integrity at all times.

Designed with a 28-pin EDIP (Encapsulation Dual Inline Package), the DS1643P-100+ is easy to integrate into existing designs. It is widely used in networking hardware, telecommunications, embedded systems, and other electronic applications that require robust timekeeping and data retention without the maintenance or replacement concerns associated with external batteries.

Overall, the Maxim Integrated DS1643P-100+ offers a compact, secure, and reliable solution for systems that need nonvolatile memory storage with an integrated real-time clock, making it an essential component for a wide range of time-sensitive and data-critical applications.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess