EN
  • EN
  • DE

DS1388Z-3

Part No DS1388Z-3
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC BATT CHG I2C RTC W/TRICKLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Clock/Calendar
Features Alarm, EEPROM, Leap Year, Supervisor, Trickle-Charger, Watchdog Timer
Memory Size 512B
Date Format YY-MM-DD-dd
Interface I2C
Voltage - Supply 2.7V ~ 3.3V
Voltage - Supply, Battery 1.3V ~ 5.5V
Current - Timekeeping (Max) 140µA @ 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS1388
Standard Package 110 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586129-DS1388Z-3
Ultra Librarian 3D Model Ultra Librarian DS1388Z-3 CAD Model

Description

Maxim Integrated DS1388Z-3 Real-Time Clock

The DS1388Z-3 is a high-precision real-time clock (RTC) module with a built-in microelectromechanical systems (MEMS) resonator, designed and manufactured by Maxim Integrated. This integrated circuit provides a full binary-coded decimal (BCD) clock/calendar that is accessible through a simple I2C interface. Its primary function is to maintain accurate timekeeping with minimal power consumption, making it an ideal choice for a wide range of applications in embedded systems, including industrial controllers, consumer electronics, and data loggers.

One of the key features of the DS1388Z-3 is its integrated power-fail circuitry. This feature ensures that the device automatically switches to a backup power supply in the event of a main power failure, thus maintaining the clock and calendar data without interruption. The backup power can be supplied by a small coin cell or a supercapacitor, which can be connected to the VBACKUP pin.

The device also includes two programmable time-of-day alarms and a programmable square-wave output, providing additional functionality for tasks that require specific timing operations. The alarms can be set to trigger on a combination of seconds, minutes, hours, and day-of-week or day-of-month, offering a high level of customization for various application needs.

For ease of integration, the DS1388Z-3 is housed in a compact surface-mount package and is fully accessible through an I2C serial interface, which supports standard and fast mode data transfers. The simple command set and address map facilitate quick implementation into new or existing designs.

The DS1388Z-3 operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. Its low power consumption and robust feature set make it an excellent choice for portable devices and applications where maintaining accurate time is critical.

In summary, the Maxim Integrated DS1388Z-3 RTC is a versatile and reliable component that offers precision timekeeping, programmable alarms, and a convenient I2C interface, all packed into a small form factor suitable for a multitude of applications.

You May Also Be Interested in

Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5602 $52.4816
19+ $5.3827 $102.2713
29+ $5.2145 $151.2205
40+ $5.0463 $201.8520
52+ $4.8781 $253.6612
69+ $4.3735 $301.7715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess