EN
  • EN
  • DE

PI74AVC16835AX

Part No PI74AVC16835AX
Manufacturer Pericom
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pericom
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833786-PI74AVC16835AX
Ultra Librarian 3D Model Ultra Librarian PI74AVC16835AX CAD Model

Description

The PI74AVC16835AX from Pericom is a 18-Bit Universal Bus Transceiver with 3-State Outputs. This device is designed for high-speed, low-power applications, providing bidirectional data transfer across a bus. The transceiver offers excellent signal integrity and is ideal for interfacing between different voltage levels.

Applications:

  • High-speed data transmission
  • Backplane transceivers
  • Memory interface
  • Level translation
  • Bus interface in computing and networking devices

Features:

  • Universal Bus Transceiver: Supports various bus standards.
  • 18-Bit Configuration: Allows for wide data path.
  • 3-State Outputs: Enables bus isolation and multiplexing.
  • Low Power Consumption: Extends battery life in portable applications.
  • Hot Insertion: Prevents data corruption during insertion or removal.
  • Advanced Low Voltage CMOS (AVC) Technology: Provides high speed and low power.

Benefits:

  • Enhanced System Performance: High-speed data transfer minimizes latency.
  • Improved Signal Integrity: Reduced noise and crosstalk ensure reliable data transmission.
  • Flexible System Design: Universal bus transceiver allows easy adaptation to various bus standards.
  • Extended Battery Life: Low power consumption makes it suitable for battery-powered devices.
  • Increased System Reliability: Hot insertion capability prevents data corruption and system crashes.

Additional Details:

The PI74AVC16835AX transceiver is often employed in systems requiring fast and reliable data transfer, such as in backplane applications and memory interfaces. Its low power consumption makes it suitable for portable devices. The 3-state outputs enable bus isolation, allowing multiple devices to share the same bus without contention. The "AX" suffix refers to specific packaging and environmental compliance characteristics. It is crucial to consult the datasheet for detailed electrical characteristics, timing specifications, and package information to ensure proper integration into a circuit. The hot insertion feature is particularly beneficial in systems where components are frequently added or removed, reducing the risk of system downtime.

You May Also Be Interested in

FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess