EN
  • EN
  • DE

DS1341T+T&R

Part No DS1341T+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description Compatible with High-ESR Crystals While Offering the Lowest Possible Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Date Format YY-MM-DD-dd
Interface I2C
Logic Function Clock
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 8
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1027986-DS1341T+T&R
Categories Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1341T+T&R CAD Model

Description

Maxim Integrated DS1341T+T&R Real-Time Clock

The DS1341T+T&R is a highly integrated real-time clock (RTC) from Maxim Integrated that provides a comprehensive timekeeping solution for a wide array of applications. This RTC device is designed to maintain accurate time and date information, ranging from seconds to years, and includes additional features that make it a versatile choice for systems requiring reliable timekeeping functionalities.

One of the key features of the DS1341T+T&R is its I²C serial interface, which facilitates easy integration into existing microcontroller-based systems. The interface operates at a clock rate of up to 400kHz, allowing for swift communication with the host controller. Moreover, it supports two-wire serial communication, which minimizes the number of required connections, thereby simplifying the design and reducing the overall footprint of the application.

The device is equipped with a built-in temperature-compensated crystal oscillator (TCXO) that ensures high accuracy over a wide temperature range. This precision makes the DS1341T+T&R an ideal choice for industrial and commercial applications where temperature fluctuations are common and timekeeping accuracy is critical.

Another significant advantage of the DS1341T+T&R is its low power consumption. It operates in a wide voltage range from 2.97V to 5.5V, making it suitable for battery-powered applications. The device also features a battery-backup input that allows the RTC to continue keeping time even when the primary power source is unavailable, ensuring uninterrupted operation.

Additional functionalities include programmable square-wave output, alarm settings, and a 32-byte SRAM for scratchpad memory, which can be used to store data that needs to be preserved during power loss. The DS1341T+T&R also includes automatic leap year compensation up to the year 2100, ensuring that the device remains accurate without manual adjustments for leap years.

The DS1341T+T&R is available in tape and reel packaging, denoted by the '+T&R' suffix, which makes it suitable for automated assembly processes, enhancing manufacturing efficiency. Its robust feature set and ease of integration make it an excellent choice for real-time clock applications in networking equipment, utility meters, point-of-sale terminals, and other electronic systems that require precise time and date management.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess