EN
  • EN
  • DE

PTAS6424EQDKQRQ1

Part No PTAS6424EQDKQRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Automotive, 75-W, 2-MHz, quad-channel, 4.5- to 26.4-V digital input Class-D audio amplifier 56-HSSOP -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.79 mm
Length 18.41 mm
Number of Pins 56
Thickness 2.59 mm
Width 7.49 mm
Win Source Part Number 1086281-PTAS6424EQDKQRQ1
Categories Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTAS6424EQDKQRQ1 CAD Model

Description

Product Overview: PTAS6424EQDKQRQ1

The PTAS6424EQDKQRQ1 is a state-of-the-art automotive-grade integrated circuit (IC) developed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This high-performance IC is specifically designed to meet the rigorous demands of automotive applications, providing reliability, efficiency, and advanced functionality.

Key Features

  • Automotive Qualified: This product is AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for reliability and performance under extreme conditions.
  • High Integration: The PTAS6424EQDKQRQ1 integrates multiple functions into a single chip, which can help reduce the overall system footprint and simplify the design process.
  • Advanced Technology: Built using cutting-edge semiconductor technology, this IC delivers exceptional performance and power efficiency.
  • Robust Protection Features: It includes various protection features such as over-temperature, over-current, and short-circuit protection, enhancing the safety and durability of automotive systems.
  • Wide Operating Temperature Range: The device is capable of operating over a wide temperature range, making it suitable for various automotive environments.

Applications

The PTAS6424EQDKQRQ1 is versatile and can be used in a wide range of automotive applications, including but not limited to:

  • Body Control Modules (BCM)
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Powertrain Systems
  • Automotive Lighting Systems

Quality and Support

Texas Instruments is committed to providing exceptional quality and support for their products. The PTAS6424EQDKQRQ1 comes with access to technical documentation, application notes, and design resources. Customers can also benefit from TI's global support network, ensuring assistance is available throughout the product development cycle.

Conclusion

With its robust feature set and automotive-grade certification, the PTAS6424EQDKQRQ1 from Texas Instruments is an excellent choice for designers looking to enhance the performance and reliability of their automotive systems. Its integration capabilities and comprehensive protection features make it a valuable component in the development of modern vehicles.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess