EN
  • EN
  • DE

DS1315EN-5+

Part No DS1315EN-5+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC PHANTOM PAR 20-TSSOP / Real Time Clock Phantom Clock Clock/Calendar/Battery Backup 20-Pin TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Phantom Time Chip
Features Leap Year
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Supply, Battery 2.5 V ~ 3.7 V
Current - Timekeeping (Maximum) 1.3mA @ 5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 773004-DS1315EN-5+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1315
Introduction Date August 26, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1315EN-5+ CAD Model

Description

The DS1315EN-5+ is a high-quality, nonvolatile timekeeping chip that is part of Maxim Integrated's renowned lineup of Phantom Time Chips. This innovative product is designed to maintain accurate time tracking even when the primary power source is lost. The DS1315EN-5+ is an essential component for systems that require reliable timekeeping capabilities across power cycles and outages.

Key Features

  • Nonvolatile Timekeeping: The chip includes a built-in energy source that ensures timekeeping continues uninterrupted during power loss.
  • Low Power Consumption: It is engineered for minimal power draw, making it ideal for battery-backed and low-power applications.
  • High Precision: The DS1315EN-5+ offers precision timekeeping, which is critical for time-sensitive applications.
  • Wide Operating Temperature Range: This chip is suitable for various environments due to its ability to operate across a broad temperature range.
  • Serial Interface: It features a straightforward serial interface for easy integration into existing systems.

Applications

The DS1315EN-5+ is versatile and can be used in a range of applications, including but not limited to:

  • Embedded Systems
  • Utility Meters
  • Industrial Controllers
  • POS Terminals
  • Telecommunication Systems

Technical Specifications

Parameter Value
Operating Voltage 2.0V to 5.5V
Operating Temperature -40°C to +85°C
Package Type 16-Pin Plastic DIP
Interface Type Serial

With its robust set of features and specifications, the DS1315EN-5+ from Maxim Integrated stands out as a reliable choice for maintaining time integrity in a wide array of electronic systems. Its durability, precision, and low power consumption make it an ideal solution for designers looking to incorporate a dependable timekeeping element into their applications.

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7597
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess