EN
  • EN
  • DE

HUF76419S3S

Part No HUF76419S3S
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 27A, 60V, 0.040 Ohm, N-Channel, Logic Level UltraFET Power MOSFET | MOSFET N-CH 60V 29A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 29A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 35mOhm at 29A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 28nC at 10V
Gate Source Voltage (Maximum) ±16V
Input Capacitance (Ciss) (Maximum) at Vds 900pF at 25V
Power Dissipation (Maximum) 75W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package D2PAK (TO-263AB)
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1182469-HUF76419S3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HUF76419S3S CAD Model

Description

The HUF76419S3S is a high-performance N-Channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is part of their extensive portfolio of power management devices, catering to a wide range of applications that require efficient power conversion and control.

Key Features

  • Low On-Resistance: The device features a low on-resistance (RDS(on)), which minimizes conduction losses and enhances the overall efficiency of the system it's integrated into.
  • High Current Capability: With the ability to handle a substantial continuous drain current (ID), the HUF76419S3S is suitable for high-power applications.
  • Robust Thermal Performance: The MOSFET is designed to maintain its performance under a wide range of thermal conditions, ensuring reliability even under high temperature operations.
  • Logic Level Gate Drive: It can be driven at logic level voltages, making it compatible with microcontrollers and other logic devices, thereby simplifying the design of control circuits.

Applications

The HUF76419S3S is versatile and can be used in various applications, including:

  • Power supplies
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators
  • Power management for consumer electronics

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) 60V
Continuous Drain Current (ID) 20A
Power Dissipation (PD) 45W
RDS(on) 8.7mΩ
Package D2PAK (TO-263)

With its robust design and high-efficiency performance, the ON Semiconductor HUF76419S3S N-Channel Power MOSFET is an excellent choice for designers looking to improve the power handling capabilities of their circuits while maintaining a small footprint and high reliability.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess