EN
  • EN
  • DE

DP8409AD

Part No DP8409AD
Manufacturer National Semiconductor (TI)
Catalog Memory - Controllers
Description DRAM CONTROLLER, 256K X 1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Controller Type Dynamic RAM (DRAM)
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Case / Package 48-CDIP (0.600", 15.24mm) Window
Supplier Device Package 48-CDIP
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1501217-DP8409AD
Ultra Librarian 3D Model Ultra Librarian DP8409AD CAD Model

Description

N

You May Also Be Interested in

National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
Maxim Integrated
IC CONTROLLER 8-CHIP NV 20-DIP
Lowest to $22.8494
Infineon Technologies
IC USB CTLR NAND NX2LP 56QFN
Lowest to $4.8395
Renesas Electronics America
FCCSP 13.50X8.00X1.40 MM, 0.65MM
Lowest to $25.3209
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8, CMOS
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess