Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Square Wave Output, Trickle-Charger
Memory Size 96B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2 V to 5.5 V
Voltage - Supply, Battery 2 V to 5.5 V
Current - Timekeeping (Max) 25.3μA to 81μA @ 2V to 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 037423-DS1306EN+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1306EN+ CAD Model

Description

The DS1306EN+ from Maxim Integrated is a versatile serial alarm real-time clock (RTC) that provides a comprehensive timekeeping solution for a wide range of applications. This RTC integrates a full binary-coded decimal (BCD) clock/calendar with a programmable alarm function and a serial interface. The DS1306EN+ is designed for systems that require an accurate time and date reference, such as data loggers, instrumentation, and communication equipment.

One of the key features of the DS1306EN+ is its dual programmable alarm functions, which can be set to trigger on a minute, hour, day, or date basis. This flexibility allows for precise scheduling of events or tasks. Additionally, the device incorporates a temperature-compensated crystal oscillator (TCXO), ensuring high precision and stability over a wide temperature range.

The DS1306EN+ communicates via a simple serial interface compatible with SPI or 3-wire interfaces, making it easy to integrate into existing designs. It also features a low-power operation, drawing less than 500nA in battery-backup mode with the oscillator running. This makes it an ideal choice for portable or battery-powered applications where power conservation is crucial.

The device supports a voltage range of 2.0V to 5.5V, allowing for use in both 3.3V and 5V systems. It also includes 96 bytes of NV SRAM, which provides scratchpad memory to store data that must be preserved in the event of a power loss, further enhancing its utility in critical applications.

Maxim Integrated's DS1306EN+ comes in a compact 16-pin SOIC package, making it suitable for space-constrained applications. With its robust feature set and reliable performance, the DS1306EN+ is a top choice for designers looking to incorporate a trusted timekeeping solution into their projects.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.2866
ECAD model for MCP79512T-I/MN
STMicroelectronics
64 Kbit 8Kb x8 TIMEKEEPER SRAM
Lowest to $8.7590
ECAD model for M48T59Y-70MH6
NXP / Nexperia
Real-time clock/calendar
Lowest to $5.2552
ECAD model for PCF8563P/F4
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
ECAD model for RV-8063-C7-32.768KHZ-20PPM-TA-QC
STMicroelectronics
512 Bit 64 bit x8 SERIAL RTC SPI SRAM
Lowest to $10.6313
ECAD model for M41T94MH6F
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.3610
ECAD model for DS1337+
Renesas Electronics America
Real Time Clock/Calendar with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Lowest to $8.8820
ECAD model for ISL12027IB30AZ
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $2.9558
ECAD model for MCP79401-I/MS
STMicroelectronics
Serial SPI bus RTC with battery switchover
Lowest to $12.5480
ECAD model for M41T93SQA6F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.4428
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3051 $50.4408
20+ $5.1734 $103.4680
30+ $5.0118 $150.3540
42+ $4.8501 $203.7042
54+ $4.6884 $253.1736
72+ $4.2034 $302.6448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention