EN
  • EN
  • DE

DS1302N+

Part No DS1302N+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR SER 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Clock/Calendar
Features Leap Year, NVSRAM, Trickle-Charger
Memory Size 31B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2 V to 5.5 V
Voltage - Supply, Battery 2 V to 5.5 V
Current - Timekeeping (Max) 0.3μA to 1μA @ 2V to 5V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 014678-DS1302N+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Clock & Timing
Family Name DS1302
Introduction Date March 25, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS1302N+ CAD Model

Description

Maxim Integrated DS1302N+ Real-Time Clock

The DS1302N+ from Maxim Integrated is a versatile real-time clock (RTC) module that provides a comprehensive timekeeping solution for a wide array of applications. This integrated circuit is designed to maintain accurate time and date information, ranging from seconds to years, making it an essential component for time-critical applications and devices that require reliable time management.

One of the key features of the DS1302N+ is its trickle-charge timekeeping chip, which contains a real-time clock/calendar and 31 bytes of static RAM. This allows the device to communicate with a microprocessor via a simple serial interface. The RTC operates in either 24-hour or 12-hour format with an AM/PM indicator, providing flexibility in time representation based on regional or application-specific requirements.

The DS1302N+ is equipped with a built-in power-sense circuit that detects power failures and automatically switches to the backup supply, maintaining timekeeping with minimal power consumption. This feature ensures that the clock continues to run even during power outages, making it ideal for systems that cannot afford to lose time information.

Furthermore, the device is designed to operate over a wide voltage range of 2.0V to 5.5V, which allows it to be used in both 3V and 5V systems. This versatility makes the DS1302N+ suitable for various electronic applications, including embedded systems, consumer electronics, and industrial control systems.

The DS1302N+ comes in a compact 8-pin DIP (Dual In-line Package) or optional 8-pin SO (Small Outline) package, providing ease of integration into existing designs. Its simple and effective serial interface requires minimal I/O pins for communication, making it a resource-efficient choice for systems with limited GPIO availability.

Overall, the Maxim Integrated DS1302N+ real-time clock is a reliable and cost-effective solution for maintaining accurate time in electronic systems, ensuring consistent performance and dependability for both designers and end-users.

You May Also Be Interested in

Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7597
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5148 $58.0592
9+ $11.9096 $107.1864
14+ $11.5374 $161.5236
18+ $11.1652 $200.9736
24+ $10.7931 $259.0344
32+ $9.6766 $309.6512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,126 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess