The LT5578IUH#TRPBF is a high-performance, active mixer from Linear Technology, designed to meet the needs of RF and IF applications. This versatile device is capable of operating over a wide frequency range and is suitable for various wireless applications, including cellular, broadband wireless, and more.
Key Features
- Wide Frequency Range: The mixer supports a broad frequency spectrum, making it versatile for different RF applications.
- High Linearity: It delivers excellent linearity performance, which is crucial in maintaining signal integrity and reducing distortion.
- Low Noise Figure: The LT5578IUH#TRPBF boasts a low noise figure, ensuring clear signal reception and improved signal-to-noise ratio.
- Integrated LO Buffer: An integrated local oscillator (LO) buffer simplifies design complexity and reduces external component requirements.
- Single-Ended RF and LO Ports: This feature allows for easy interfacing with other circuit components without the need for external baluns.
Applications
- Wireless Infrastructure
- Broadband Wireless Services
- Cellular Base Stations
- Test Equipment
- Software Defined Radios
Quality and Reliability
The LT5578IUH#TRPBF is built to Linear Technology's high-quality standards, ensuring reliable performance in demanding environments. The product is available in a compact QFN package that is RoHS compliant and is specified for operation from -40°C to 85°C, catering to a wide range of temperature requirements.
Ordering Information
This product is available in tape and reel packaging, denoted by the '#TRPBF' suffix, facilitating automated assembly processes for high-volume production. For detailed ordering and product information, please refer to the official Linear Technology datasheet or contact their sales and support team.