EN
  • EN
  • DE

DS1283S

Part No DS1283S
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description Integrated Circuit DS1283/DS1283S DALLAS SO28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Logic Function Clock
Max Supply Voltage 5.5 V
Min Supply Voltage 2.5 V
RoHS Compliant
Win Source Part Number 1056032-DS1283S
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1283S CAD Model

Description

The DS1283S from Maxim Integrated is a highly integrated Watchdog Timekeeper device that provides an array of features to support robust system management and timekeeping functions in a wide range of applications. This sophisticated module combines a watchdog timer with a full-function real-time clock (RTC), NV SRAM controller, and a battery monitor in a single package, making it an ideal solution for systems requiring reliable timekeeping and system integrity checks.

Key Features

  • Real-Time Clock (RTC): The built-in RTC ensures precise timekeeping with a leap year compensation valid up to 2100. It provides seconds, minutes, hours, day, date, month, and year information.
  • Watchdog Timer: The watchdog timer helps prevent system failures by resetting the system in case of a software lock-up or other malfunctions. It can be programmed for delays from 62.5 milliseconds to 64 seconds.
  • Nonvolatile (NV) SRAM: The device includes 114 bytes of NV SRAM, which retains data without power and can be used to store critical system parameters or state information.
  • Battery Monitor: The DS1283S features a precision battery monitor circuit that automatically switches to the backup battery when the main power supply fails, ensuring uninterrupted operation of the timekeeping and SRAM functions.

Applications

The versatility of the DS1283S Watchdog Timekeeper makes it an excellent choice for various applications, including:

  • Embedded Systems
  • Industrial Control Systems
  • Telecommunication Systems
  • Network Hardware
  • Medical Equipment

Package and Reliability

The DS1283S is offered in a 24-pin DIP (Dual In-line Package) that is easy to integrate into existing designs. Maxim Integrated's commitment to quality ensures that the DS1283S is a reliable component for mission-critical applications where uptime and data integrity are paramount.

With its multifunctional integration and robust feature set, the Maxim Integrated DS1283S Watchdog Timekeeper is a powerful asset for any system requiring precise timekeeping and system monitoring to enhance reliability and performance.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess