EN
  • EN
  • DE

DS1267E-10+

Part No DS1267E-10+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 256POS 10KOhm Dual 20-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Composition Potentiometer
Frequency 10 MHz
Interface Serial
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Type Volatile
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Nominal Supply Current 22 µA
Number of Circuits 2
Number of Pins 20
Number of Positions 256
Number of Taps 256
Radiation Hardening No
Resistance 10 kΩ
RoHS Compliant
Temperature Coefficient 750 ppm/°C
Tolerance 20 %
Win Source Part Number 1056029-DS1267E-10+
Categories Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1267E-10+ CAD Model

Description

The DS1267E-10+ is a versatile digital potentiometer from Maxim Integrated, designed to meet the needs of a wide range of applications that require precise resistance tuning. This compact, digitally-controlled variable resistor provides a convenient solution for adjusting circuit parameters without the need for manual potentiometer adjustments.

Key Features

  • Dual Digital Potentiometer: The DS1267E-10+ features two potentiometers in one package, each with 256 positions, offering fine-tuning capability for multiple applications simultaneously.
  • Wide Voltage Range: It operates over a broad voltage range from 5V, making it suitable for various digital and analog applications.
  • Nonvolatile Memory: The device includes nonvolatile (EEPROM) memory, which ensures that the last position before power-off is recalled upon the next power-up, maintaining system consistency.
  • High Resolution: With a resolution of 8 bits per potentiometer, the DS1267E-10+ allows for precise adjustments to be made to the resistance value.
  • Serial Interface: The potentiometer is equipped with a 3-wire serial interface, facilitating easy integration into existing digital systems and microcontroller-based projects.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the DS1267E-10+ offers a low-power solution that does not compromise on performance.

Applications

The DS1267E-10+ can be used in a variety of applications, including but not limited to:

  • Automated adjustments in feedback and control systems
  • Calibration of system parameters in consumer electronics
  • Volume control in audio systems
  • Adjustable power supplies and voltage dividers
  • Gain control and offset adjustment in data acquisition systems

Conclusion

With its dual-channel design, nonvolatile memory, and high-resolution control, the Maxim Integrated DS1267E-10+ digital potentiometer is an ideal choice for designers looking to add reliable and precise variable resistance capabilities to their projects. Its easy-to-use serial interface and low power consumption make it a practical component for both prototyping and production-scale applications.

You May Also Be Interested in

Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess