EN
  • EN
  • DE

DS1265Y-70IND+

Part No DS1265Y-70IND+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 8MBIT 70NS 36EDIP / NVRAM NVSRAM Parallel 8Mbit 5V 36-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 8Mb (1M x 8)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 36-DIP Module (0.600", 15.24mm)
Manufacturer Package 36-EDIP
Win Source Part Number 772982-DS1265Y-70IND+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1265Y
Introduction Date October 29, 1999
ECCN 3A991.b.2.a
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1265Y-70IND+ CAD Model

Description

DS1265Y-70IND+ Nonvolatile SRAM by Maxim Integrated

The DS1265Y-70IND+ is a robust, high-capacity 8192k Nonvolatile SRAM designed by Maxim Integrated to provide a reliable data storage solution that combines the access speed of static RAM with the non-volatility of ROM. This innovative product offers a unique blend of features that make it ideal for a wide range of industrial, military, and telecommunications applications where data integrity and retention are crucial, even in the event of a power failure.

Key Features

  • High Capacity: With an 8Mbit memory, the DS1265Y-70IND+ offers ample storage for critical data.
  • Fast Access Time: The device boasts a speedy 70ns access time, ensuring swift data retrieval and storage.
  • Nonvolatile Storage: Data is maintained without power, thanks to the integrated nonvolatile elements, ensuring long-term data retention.
  • Industrial Temperature Range: This device is designed to operate reliably in extreme temperatures, ranging from -40°C to +85°C, making it suitable for use in harsh environments.
  • Unlimited Write Cycles: The absence of write cycle limitations means data can be written to the SRAM as frequently as needed without degradation.
  • Integrated Battery: An onboard lithium battery ensures data retention for a minimum of 10 years in the absence of external power.

Applications

  • Industrial control systems
  • Telecommunications equipment
  • Portable computing devices
  • Medical monitoring systems
  • Military hardware

The DS1265Y-70IND+ from Maxim Integrated is a testament to the company's commitment to providing high-performance, reliable memory solutions. Its combination of speed, capacity, and nonvolatile storage ensures that it meets the stringent requirements of critical systems that cannot afford data loss. The industrial-grade specifications guarantee that this memory module will perform consistently under challenging conditions, making it an essential component for applications that demand the highest level of data integrity and availability.

With its advanced features and robust design, the DS1265Y-70IND+ is a top choice for system designers looking for a nonvolatile SRAM solution that doesn't compromise on performance or reliability.

You May Also Be Interested in

Samsung
QDR2 SRAM 8Mx9 Pb-Free FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Samsung
SRAM 1Mx16 Pb-Free Low Powr Low Volt
Lowest to $8.1612
Cypress Semiconductor Corp
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $53.6351
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5821 $83.5821
2+ $80.9702 $161.9404
3+ $78.3583 $235.0749
4+ $75.7463 $302.9852
5+ $67.9105 $339.5525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess