EN
  • EN
  • DE

DS1250AB-100+

Part No DS1250AB-100+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 4MBIT 100NS 32EDIP / NVRAM NVSRAM Parallel 4Mbit 5V 32-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 4Mb (512K x 8)
Write Cycle Time - Word, Page 100ns
Access Time 100ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 32-DIP Module (0.600", 15.24mm)
Manufacturer Package 32-EDIP
Win Source Part Number 772967-DS1250AB-100+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1250AB
Introduction Date November 19, 1999
ECCN 3A991.b.2.a
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1250AB-100+ CAD Model

Description

The DS1250AB-100+ is a high-quality nonvolatile memory module from Maxim Integrated, designed to retain data for an extended period without the need for a power supply. This 5V, 4096k Nonvolatile SRAM with full 32-bit data bus comes in a 32-pin EDIP package and offers a fast access time of 100 ns, making it an ideal choice for a wide range of data storage applications.

Key Features

  • High Capacity: The module boasts a substantial 4-Megabit (512K x 8) memory size, providing ample space for storing critical data.
  • Nonvolatile: Utilizing nonvolatile technology, the DS1250AB-100+ ensures data integrity even when power is lost, eliminating the need for a battery backup in many applications.
  • Fast Access Time: With an access time of 100 nanoseconds, this memory module facilitates rapid data retrieval, contributing to system performance and efficiency.
  • Automatic Battery Switchover: In the event of a power failure, the device automatically switches to its onboard lithium battery, ensuring data preservation.
  • Write Protection: An optional write-protection feature guards against inadvertent data modification, securing the stored information.
  • Endurance: The DS1250AB-100+ offers high write endurance, capable of enduring at least 1,000,000 write cycles, demonstrating its reliability for frequent data updates.
  • Compatibility: The module is designed to be pin-compatible with JEDEC standard 32-pin DIPs, ensuring ease of integration into existing systems.

Applications

The DS1250AB-100+ is suitable for a diverse range of applications where long-term data retention is critical. These applications include utility meters, industrial controllers, POS terminals, medical devices, and other embedded systems that require reliable and durable memory storage solutions.

About Maxim Integrated

Maxim Integrated, now part of Analog Devices, is a globally recognized leader in the development of innovative analog and mixed-signal products and technologies. Their components are instrumental in creating the next generation of efficient, high-performance devices.

You May Also Be Interested in

Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629
Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $53.6351
Samsung
DDR2 SRAM 1Mx18 FBGA
Lowest to $39.1695
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Samsung
SRAM 1Mx16 Pb-Free Low Powr Low Volt
Lowest to $8.1612

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess