EN
  • EN
  • DE
  • IT

DS1249Y-100-IND

Part No DS1249Y-100-IND
Manufacturer Maxim Integrated
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1204557-DS1249Y-100-IND
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1249Y-100-IND CAD Model

Description

The DS1249Y-100-IND is a high-quality, nonvolatile RAM module designed and manufactured by Maxim Integrated. It offers a reliable and durable storage solution for a wide range of industrial applications where data integrity and retention are of paramount importance. This particular model is part of the DS1249 series, which is known for its robust performance and long-term data retention capabilities.

Key Features:

  • Memory Size: The DS1249Y-100-IND comes with 1M (1024k x 8) of nonvolatile memory, providing ample space for storing critical data that must be preserved during power loss.
  • Speed: With an access time of 100 ns, this device allows for quick data retrieval, making it suitable for applications that require fast read/write operations.
  • Integrated Battery: It includes a self-contained lithium energy source that maintains data integrity for a minimum of 10 years in the absence of external power.
  • Industrial Temperature Range: This device is designed to operate reliably in extreme conditions, with an industrial temperature range of -40°C to +85°C, ensuring functionality in harsh environments.
  • Package: The DS1249Y-100-IND is available in a 32-pin EDIP (Encapsulated Dual In-line Package), which provides physical robustness and ease of integration into a variety of systems.
  • Automatic Write-Protection: It includes write-protect features that automatically engage during power-down or when the voltage drops below a certain threshold, safeguarding the data from inadvertent corruption.

Applications:

The DS1249Y-100-IND is ideally suited for a variety of industrial applications, including:

  • Process control systems
  • Data collection devices
  • Industrial automation
  • Medical equipment
  • Telecommunications infrastructure

In summary, the DS1249Y-100-IND from Maxim Integrated is a top-tier nonvolatile RAM module that offers exceptional reliability, durability, and data retention, making it an excellent choice for critical industrial applications where data loss is not an option.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
AVX Corporation
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess