EN
  • EN
  • DE

DS1248W-120+

Part No DS1248W-120+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC PHANTOM PAR 32-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Phantom Time Chip
Features NVSRAM
Memory Size 128KB
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.97 V to 3.63 V
Current - Timekeeping (Max) 7mA @ 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 32-EDIP
Win Source Part Number 014673-DS1248W-120+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1248W-120+ CAD Model

Description

The DS1248W-120+ is a high-quality nonvolatile memory solution from Maxim Integrated, designed to provide reliable data retention while ensuring robust performance across a wide range of applications. This innovative product features a full 1024k x 8 nonvolatile static RAM, which allows for quick access to data and a seamless integration into various systems.

Key Features

  • High Capacity: With a full 1Mbit of memory, the DS1248W-120+ offers ample space for your data storage needs, ensuring that you can keep critical data secure and accessible.
  • Speed: The device operates with an access time of 120 ns, which means that data retrieval is both fast and efficient, minimizing system delays and improving overall performance.
  • Nonvolatile Storage: The memory is nonvolatile, meaning it does not require a battery to maintain the integrity of the stored data. This is crucial for applications where long-term data retention is essential.
  • Integrated Crystal: The DS1248W-120+ includes an onboard crystal oscillator, which simplifies the design and reduces the number of external components required.
  • Automatic Write Protection: To prevent accidental data loss, the device features hardware and software write protection, including an external battery write-protect pin.
  • Low-Power Consumption: Designed to be energy-efficient, the DS1248W-120+ has a low-power standby mode, which is ideal for battery-backed applications.

Applications

Due to its robust feature set, the DS1248W-120+ is suitable for a diverse range of applications, including:

  • Industrial control systems
  • Utility meters
  • Medical equipment
  • Security systems
  • Point-of-sale terminals

Product Specifications

Parameter Value
Memory Density 1Mbit
Access Time 120 ns
Operating Temperature Range -40°C to +85°C
Package 32-Pin EDIP

Overall, the DS1248W-120+ from Maxim Integrated stands out as a reliable and efficient choice for designers looking to incorporate nonvolatile memory into their systems, without compromising on speed or data integrity.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess