EN
  • EN
  • DE

DS1245Y-085

Part No DS1245Y-085
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027984-DS1245Y-085
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1245Y-085 CAD Model

Description

Maxim Integrated DS1245Y-085 Nonvolatile Memory

The DS1245Y-085 is a high-performance, 1024k Nonvolatile SRAM product from Maxim Integrated that promises to deliver reliable data retention and easy integration into a wide range of applications. This memory module is designed to retain data without the need for a battery, making it an ideal solution for critical data storage applications where the integrity of the data is paramount.

The module operates at a 5V power supply and features an access time of 85ns, which allows for fast read and write operations, ensuring efficient performance for systems that require quick data access. The DS1245Y-085 is packaged in a 32-pin EDIP (Encapsulated Dual In-line Package) or a 32-pin TSOP (Thin Small Outline Package), providing flexibility for various design requirements.

One of the key features of the DS1245Y-085 is its nonvolatile SRAM technology. This technology combines the high speed and ease of use of SRAM with a nonvolatile storage component to preserve the contents of the memory when the power is turned off. This is achieved through an internal lithium energy source and control circuitry, which automatically switches the memory to the nonvolatile storage when a power-down event is detected.

The DS1245Y-085 also includes a write protect feature that ensures data integrity by preventing accidental writes to the memory during power transitions. Users can enable or disable the write protect feature, providing additional control over the security of the data stored within the memory module.

This memory module is suitable for a variety of applications, including industrial control systems, medical equipment, and any other systems that require instant and reliable access to critical data even after power loss. The robust design and high-reliability factor of the DS1245Y-085 make it an excellent choice for designers who need a dependable nonvolatile memory solution.

Overall, the Maxim Integrated DS1245Y-085 Nonvolatile SRAM is a versatile and reliable memory component that ensures data preservation and provides high-speed data access, making it a valuable addition to any data-intensive application.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Lowest to $0.0104
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.5353 $72.5353
2+ $59.5161 $119.0322
4+ $57.6562 $230.6248
5+ $55.7964 $278.9820
6+ $53.9364 $323.6184
8+ $48.3568 $386.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess