EN
  • EN
  • DE

DS1244WP-120

Part No DS1244WP-120
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC PHANTOM PAR 34-PCM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Real Time Clock (RTC) IC Phantom Time Chip 32KB Parallel 34-PowerCap™ Module
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 34-PowerCap™ Module
Case / Package 34-PowerCap Module
Family Name DS1244
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917307-DS1244WP-120
Ultra Librarian 3D Model Ultra Librarian DS1244WP-120 CAD Model

Description

Maxim Integrated DS1244WP-120 Nonvolatile Memory

The DS1244WP-120 is a robust nonvolatile memory solution from Maxim Integrated, designed to meet the demands of high-reliability data storage. This 4096k NV SRAM with a Phantom Clock integrates 1M x 8 nonvolatile static RAM, a real-time clock, a crystal, and a lithium energy source into a single package, providing a full-featured memory solution for applications requiring durable and persistent data storage.

With its unique direct-write protection feature, the DS1244WP-120 ensures that data is preserved against accidental corruption due to unexpected power loss, system crashes, or inadvertent write cycles. The device automatically switches to its internal lithium battery when primary power is lost, thus safeguarding the stored data and maintaining clock operation.

The real-time clock in the DS1244WP-120 provides timekeeping accuracy with minimal power consumption, making it ideal for time-sensitive applications. The clock is capable of tracking seconds, minutes, hours, days, date, month, and year, with leap year compensation valid up to the year 2100. The clock functionality is complemented by an interrupt output that can be programmed for alarm signaling or memory management tasks.

Featuring a wide operating temperature range from -40°C to +85°C, the DS1244WP-120 is suitable for use in harsh environments, making it a versatile choice for industrial, automotive, and military applications. Its power-fail deselect feature ensures the integrity of data during power transitions, and the device supports a fast access time of 70ns, enabling rapid data retrieval and storage.

The DS1244WP-120 is housed in a 34-pin PowerCap Module (PCM) package, which not only provides physical protection but also ensures a compact footprint for space-constrained designs. The integrated energy source allows for over 10 years of data retention, offering long-term reliability for critical applications.

Overall, the Maxim Integrated DS1244WP-120 Nonvolatile Memory is a sophisticated, high-capacity memory module that delivers stable performance, data integrity, and ease of integration, making it an excellent choice for designers looking for a dependable nonvolatile memory solution.

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess