EN
  • EN
  • DE

DS1244W-120+

Part No DS1244W-120+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC PHANTOM PAR 28-DIP / Real Time Clock Phantom Clock/Parallel 32Kbyte Clock/Calendar/NV SRAM Control 28-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Phantom Time Chip
Features Leap Year, NVSRAM
Memory Size 32KB
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 2.97 V ~ 3.63 V
Current - Timekeeping (Maximum) 7mA @ 3.3V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 28-DIP Module (0.600", 15.24mm)
Manufacturer Package 28-EDIP
Win Source Part Number 772952-DS1244W-120+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1244
Introduction Date January 25, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1244W-120+ CAD Model

Description

DS1244W-120+ Nonvolatile RAM with Clock from Maxim Integrated

The DS1244W-120+ is a state-of-the-art nonvolatile RAM with a built-in real-time clock, designed and manufactured by Maxim Integrated. This innovative memory solution combines 1MB of static RAM with a full-function real-time clock, all in a single power-efficient package. The clock is fully integrated with the memory and keeps track of seconds, minutes, hours, days, date, month, and year information. Additionally, it accounts for leap years up to the year 2100.

One of the key features of the DS1244W-120+ is its nonvolatile (NV) attribute, which means that data is retained even when the primary power supply is turned off. This is made possible by an onboard lithium energy source that maintains data and clock operations when external power is absent. The device has an unlimited write cycle endurance for both the RAM and the real-time clock, ensuring data integrity and clock functionality over the entire operating range.

The DS1244W-120+ operates at a supply voltage of 4.5V to 5.5V and has an access time of 120ns, making it suitable for high-speed operations. It features a JEDEC standard 32-pin DIP (Dual Inline Package) that offers an easy-to-use, nonvolatile memory solution for data-critical applications. The device is also equipped with an automatic power-fail chip deselect and write protection, safeguarding the data from inadvertent corruption during power transitions.

Applications for the DS1244W-120+ range from industrial control systems, utility meters, and security systems to medical devices and network routers, where reliable and durable data storage is crucial. The integration of the clock and memory functions not only simplifies the design and reduces the component count but also enhances the reliability of the system by minimizing the number of interconnections.

With its robust design and integrated features, the DS1244W-120+ from Maxim Integrated is an excellent choice for designers looking for a reliable nonvolatile memory solution with an embedded real-time clock. Its long-term data retention, combined with high-speed operation and ease of integration, makes it a versatile component for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7603
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess