EN
  • EN
  • DE

PI90LVB010WE

Part No PI90LVB010WE
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC SNGL BUS LVDS TXRX 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 500Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 137419-PI90LVB010WE
Popularity Medium
Supply and Demand Status Limited
Quantity per package 97
Ultra Librarian 3D Model Ultra Librarian PI90LVB010WE CAD Model

Description

Introducing the PI90LVB010WE from Diodes Incorporated

The PI90LVB010WE is a cutting-edge differential line driver designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is engineered to deliver high-speed data transmission while maintaining signal integrity, making it an ideal choice for a wide range of applications in today's data-intensive environments.

Key Features

  • High-Speed Performance: The PI90LVB010WE is capable of operating at significant speeds, making it suitable for applications that require fast data transfer rates without compromising on quality.
  • Low Power Consumption: Despite its high-speed capabilities, this line driver has been optimized for low power consumption, helping to reduce the overall energy footprint of the systems it is integrated into.
  • Wide Operating Temperature Range: Designed to be robust, the device can operate over a broad temperature range, ensuring reliable performance across various environmental conditions.
  • Small Footprint: The compact package design allows for efficient use of PCB space, making it a great fit for space-constrained applications.
  • Compatibility: It is compatible with the TIA/EIA-644 LVDS standard, ensuring interoperability with other compliant devices and systems.

Applications

The versatility of the PI90LVB010WE makes it suitable for a variety of applications, including but not limited to:

  • Data communication in networking equipment such as switches and routers
  • High-speed data transfer for computer peripherals
  • Signal conditioning in telecommunications infrastructure
  • Industrial control systems requiring reliable data transmission
  • Automotive infotainment and driver assistance systems

Product Specifications

The PI90LVB010WE comes in a wide-body SOIC-8 package and offers a differential output that ensures reduced electromagnetic interference (EMI), which is crucial for maintaining signal fidelity in noisy environments. The device also features a flow-through pinout that simplifies PCB layout and reduces crosstalk.

Diodes Incorporated's commitment to quality and performance is evident in the PI90LVB010WE, making it a reliable and efficient solution for your high-speed data transmission needs. With its robust design and advanced features, it stands out as a superior choice for system designers looking to enhance their data communication capabilities.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9120 $62.3840
16+ $7.3123 $116.9968
25+ $7.0836 $177.0900
34+ $6.8561 $233.1074
44+ $6.6274 $291.6056
59+ $5.9413 $350.5367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess