EN
  • EN
  • DE

HH-3401-BC

Part No HH-3401-BC
Manufacturer Bud Industries
Catalog Boxes, Enclosures, Racks
Description BOX ABS GRAY 7.087"L X 3.937"W / Box Plastic, ABS Gray Hand Held, Split Sides 7.087" L x 3.937" W (180.01mm x 100.00mm) X 1.575" (40.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Boxes
Mfr Bud Industries
Series Grabbers Style A
Package Bulk
Container Type Box
Dimension 7.087" L x 3.937" W (180.01mm x 100.00mm)
Height 1.575" (40.00mm)
Area (L x W) 27.9in² (180cm²)
Design Hand Held, Split Sides
Material Plastic, ABS
Color Gray
Features Battery Compartment, 9V and AA, Display Cutout
Material Flammability Rating UL94 V-0
Weight 0.413 lb (187.33 g)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3923.10.9000
Other Names HH3401BC,HH 3401 BC
Standard Package 1
Win Source Part Number 1063014-HH-3401-BC
Ultra Librarian 3D Model Ultra Librarian HH-3401-BC CAD Model

Description

The HH-3401-BC grabber-style enclosure is a gray plastic box designed for handheld use. The package comes in bulk and has a material flammability rating of UL94 V-0. The product has a battery compartment that can hold both 9V and AA batteries, and it also features a display cutout. The enclosure has a split side design and weighs 0.413 lb (187.33 g). The container type is a box, and the area (L x W) is 27.9in² (180cm²). The enclosure dimensions are 7.087" L x 3.937" W (180.01mm x 100.00mm).

  • Package: Bulk
  • Material Flammability Rating: UL94 V-0
  • Battery Compartment: 9V and AA
  • Display Cutout: Yes
  • Design: Split Side
  • Weight: 0.413 lb (187.33 g)
  • Container Type: Box
  • Area (L x W): 27.9in² (180cm²)
  • Enclosure Dimensions: 7.087" L x 3.937" W (180.01mm x 100.00mm)

You May Also Be Interested in

Hammond Manufacturing
BOX ALUM BLACK 6.299"L X 6.496"W / Box Metal, Aluminum; Plastic Black End Panel(s) 6.299" L x 6.496" W (159.99mm x 165.00mm) X 1.203" (30.56mm)
Need more? Email Us
Rose Enclosures
BOX ALUM GRAY 7.09"L X 5.51"W
Lowest to $80.7272
Hammond Manufacturing
BOX ABS GRAY 2.598"L X 2.008"W / Box Plastic, ABS Gray Split Sides 2.598" L x 2.008" W (66.00mm x 51.00mm) X 1.378" (35.00mm)
Need more? Email Us
Bud Industries
SHELF OPEN RACK VENTILATED 19" / Metal, Steel Shelf, Fixed 19.000" L x 19.000" W x 5.218" H (482.60mm x 482.60mm x 132.54mm) Black
Need more? Email Us
Hammond Manufacturing
BOX PLAS GRAY 7.402"L X 4.331"W / Box Plastic, Polystyrene Gray Hand Held, Split Sides 7.402" L x 4.331" W (188.00mm x 110.00mm) X 3.937" (100.00mm)
Need more? Email Us
Hammond Manufacturing
BOX ALUM NAT 6.299"L X 6.496"W / Box Metal, Aluminum Natural End Panel(s) 6.299" L x 6.496" W (159.99mm x 165.00mm) X 1.201" (30.51mm)
Need more? Email Us
Hammond Manufacturing
TURRET / Metal, Stainless Steel Turret 16.620" L x 24.000" W x 20.000" H (422.15mm x 609.60mm x 508.00mm) Natural
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLS 22.756"L X 16.890"W / Box Fiberglass/Polyester Gray Hinged Door, Lid 22.756" L x 16.890" W (578.00mm x 429.00mm) X 13.780" (350.00mm)
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess