EN
  • EN
  • DE

SN74LVC1G3208DCKT

Part No SN74LVC1G3208DCKT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC SNGL POS OR-AND 3IN SC70-6 / AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Logic Type AND/OR Gate
Number of Circuits 1
Number of Inputs 3 Input (2, 1)
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number 74LVC1G3208
Other Names 296-41823-6,74LVC1G3208DCKTG4,74LVC1G3208DCKTG4,2156-SN74LVC1G3208DCKT,296-41823-2,296-41823-1,SN74LVC1G3208DCKT,74LVC1G3208DCKTE4,74LVC1G3208DCKTE4,TEXTISSN74LVC1G3208DCKT
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258208-SN74LVC1G3208DCKT
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G3208DCKT CAD Model

Description

SN74LVC1G3208DCKT - Texas Instruments

The SN74LVC1G3208DCKT is a high-performance, single-bit, 2-input AND-OR-INVERT gate that integrates multiple functions into a single device. Manufactured by Texas Instruments, this versatile logic gate is designed for use in a wide range of applications, from consumer electronics to industrial systems. The SN74LVC1G3208DCKT is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Logic Type: AND-OR-INVERT gate
  • Operating Voltage: 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V logic levels.
  • Logic Level Compatibility: Inputs accept voltages up to 5.5 V, allowing direct interfacing with higher voltage systems without the need for level shifters.
  • High Drive: Capable of driving up to ±24 mA at the output, providing good signal integrity.
  • Low Power Consumption: Optimized for low-power operation, which is critical for battery-powered and portable devices.
  • Package: The device comes in a compact SC70-6 (SOT-363) package, which is ideal for space-constrained applications.
  • Temperature Range: Designed to operate over a broad temperature range, from -40°C to +85°C, ensuring reliability in various environments.

Applications

The SN74LVC1G3208DCKT is suitable for various applications that require the integration of multiple logic functions into a single device. Its low power consumption and wide voltage range make it an excellent choice for:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Computing systems
  • Embedded systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC1G3208DCKT is no exception. It is designed to meet or exceed the stringent requirements of the industrial and consumer electronics markets. With its robust design and advanced manufacturing processes, this IC ensures stable performance and longevity in all types of electronic systems.

Whether you are designing a new system or updating an existing one, the SN74LVC1G3208DCKT from Texas Instruments offers the performance, reliability, and flexibility needed to meet your logic gate requirements.

You May Also Be Interested in

ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
ON Semiconductor
OR/NOR Gate 1-Element 4-IN 8-Pin SOIC N Tube / IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $12.1021

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess