EN
  • EN
  • DE

SN74ALVCH16721DL

Part No SN74ALVCH16721DL
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 20BIT 56SSOP / 3.3-V 20-BIT FLIP-FLOP WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 20
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 4.3ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Current - Quiescent (Iq) 40μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Part Number Series 74ALVCH16721
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812969-SN74ALVCH16721DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16721DL CAD Model

Description

The SN74ALVCH16721DL from Texas Instruments is a high-performance, 20-bit flip-flop with 3-state outputs designed for bus-oriented applications. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family, which offers a perfect balance between speed and power consumption, making it an ideal choice for interfacing with high-speed microprocessors without compromising power efficiency.

Key Features

  • Wide Bus Interface: 20-bit data width provides substantial interface capability for data-intensive applications.
  • 3-State Outputs: The 3-state control enables the device to either drive the data bus or to be disconnected from it, allowing for multiple devices to share the same bus.
  • Low Voltage Operation: Operates at a voltage range of 2.3V to 3.6V, which is compatible with modern low-voltage logic levels.
  • High-Speed Performance: Fast propagation delays and output transition times facilitate high-speed data transfer.
  • Edge-Triggered D-Type Flip-Flops: Positive-edge-triggered flip-flops ensure reliable data capture on the rising edge of the clock signal.
  • OE (Output Enable) Bar: The OE bar feature allows the user to place the outputs in high-impedance mode, ensuring that the outputs are effectively disconnected and do not interfere with other components on the bus.

Applications

The SN74ALVCH16721DL is versatile and can be used in a variety of applications, including:

  • Memory data buffering
  • Data communication systems
  • Microprocessor or microcontroller bus interfaces
  • Parallel data processing

Package and Quality

Encased in a DL package, the SN74ALVCH16721DL is designed for surface-mount technology, allowing for efficient assembly in high-density circuit boards. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to the highest standards to ensure reliable performance in even the most demanding applications.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official Texas Instruments datasheet for the SN74ALVCH16721DL.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0481 $51.2025
60+ $1.6805 $100.8300
93+ $1.6280 $151.4040
127+ $1.5755 $200.0885
165+ $1.5230 $251.2950
220+ $1.3654 $300.3880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess