EN
  • EN
  • DE

DS1232S+T&R

Part No DS1232S+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.62V 4.5V to 5.5V 16-Pin SOIC W T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Lead Free Lead Free
Max Operating Temperature 70 °C
Max Reset Threshold Voltage 4.74 V
Max Supply Current 2 mA
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Reset Threshold Voltage 4.5 V
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Pins 16
Number of Voltages Monitored 1
Operating Supply Current 2 mA
Operating Supply Voltage 5 V
Overvoltage Threshold 4.74 V
Packaging Tape & Reel (TR)
Radiation Hardening No
REACH SVHC Unknown
Reset Active High/Active Low
RoHS Compliant
Threshold Voltage 4.37 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 4.5 V
Watchdog Timer Yes
Win Source Part Number 1136182-DS1232S+T&R
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1232S+T&R CAD Model

Description

The DS1232S+T&R from Maxim Integrated is a highly reliable and robust microprocessor (µP) supervisory circuit, designed to monitor the power supply and activity of a microprocessor to ensure proper system operation. This essential component is engineered to prevent system failures and ensure consistent performance in a variety of electronic applications.

Key Features

  • Power Supply Monitoring: Capable of precise monitoring of the system power supply, the DS1232S+T&R ensures that the microprocessor is only operational when the supply voltage is within acceptable thresholds. This helps to prevent system damage and data corruption caused by inadequate power levels.
  • Microprocessor Reset: It provides an automatic reset output during power-up, power-down, and brownout conditions. This feature is crucial for maintaining the integrity of the system’s operation and preventing the microprocessor from executing code in an unpredictable state.
  • Watchdog Timer: The built-in watchdog timer serves as a fail-safe mechanism, forcing the system to reset if the microprocessor becomes unresponsive or deviates from expected operation. This is especially valuable in systems that require high reliability and cannot tolerate operational errors.
  • Low Power Consumption: Designed for energy efficiency, the DS1232S+T&R minimizes power consumption, making it an ideal choice for portable and battery-powered devices.
  • Compact and Durable: Offered in a compact surface-mount package, this component is suitable for space-constrained applications while providing robustness and durability.

Applications

The DS1232S+T&R is versatile and can be used in a broad range of applications, including:

  • Computers and computer peripherals
  • Embedded systems
  • Communications equipment
  • Industrial control systems
  • Portable/battery-powered devices

Conclusion

Maxim Integrated's DS1232S+T&R is a crucial component for any system requiring reliable microprocessor supervision. Its ability to monitor power supply levels, reset the microprocessor during fault conditions, and keep the system in check with its watchdog timer makes it an invaluable asset for ensuring system stability and performance. Whether for industrial, commercial, or consumer electronics, the DS1232S+T&R provides the safeguard needed to maintain smooth and safe operations.

You May Also Be Interested in

MaxLinear Inc
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7257 $51.7883
45+ $2.2365 $100.6425
70+ $2.1666 $151.6620
96+ $2.0967 $201.2832
124+ $2.0268 $251.3232
166+ $1.8172 $301.6552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess