EN
  • EN
  • DE

AD9177BBPZ

Part No AD9177BBPZ
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description QUAD 16-BIT, 12GSPS RFDAC WITH D  /  RF Front End 25MHz ~ 12GHz General Purpose 324-BGA-ED (15x15)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Front End (LNA + PA)
Mfr Analog Devices Inc.
Series AD9177
Package Tray
RF Type General Purpose
Frequency 25MHz ~ 12GHz
Package / Case 324-FBGA Exposed Pad
Supplier Device Package 324-BGA-ED (15x15)
Base Product Number AD9177
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5B2B
HTSUS 8542.39.0001
Other Names 505-AD9177BBPZ,-2735-AD9177BBPZ
Standard Package 1
Win Source Part Number 1013702-AD9177BBPZ
Ultra Librarian 3D Model Ultra Librarian AD9177BBPZ CAD Model

Description

Analog Devices Inc. AD9177BBPZ High-Performance DAC

The AD9177BBPZ is a state-of-the-art digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver exceptional performance for demanding applications. This high-speed, high-resolution DAC is an ideal solution for advanced communication systems, instrumentation, and automated test equipment.

Key Features:

  • High Resolution: The AD9177BBPZ boasts a 16-bit resolution, providing precise digital-to-analog conversion for applications that require high levels of accuracy and detail.
  • High Sample Rates: With support for sample rates up to 12.6 GSPS (Giga Samples Per Second), this DAC is capable of handling high-speed signal processing tasks with ease.
  • Integrated Dual DACs: The product features two DAC cores, allowing for dual-channel operation that can be used in complex signal generation or I/Q modulation schemes.
  • Flexible Configuration: The device offers a variety of configuration options, including selectable interpolation filters and digital signal processing (DSP) features, to meet the specific needs of different applications.
  • JESD204B Interface: The AD9177BBPZ is equipped with a JESD204B high-speed serial interface, ensuring seamless integration with modern digital systems and reducing the number of data lines required for high-throughput applications.

Applications:

The AD9177BBPZ is optimized for use in a range of applications, such as:

  • Wireless infrastructure (e.g., base stations for 4G, 5G)
  • Direct digital synthesis (DDS) for signal generation
  • High-speed instrumentation and measurement systems
  • Automated test equipment (ATE)
  • Military and aerospace electronics

With its advanced features and robust performance, the AD9177BBPZ from Analog Devices Inc. is a superior choice for professionals looking for a high-quality DAC that can keep up with the evolving demands of modern electronics. Its versatility and power make it a go-to component for engineers aiming to design systems with high precision and reliability.

You May Also Be Interested in

Skyworks Solutions Inc.
2.4GHZ CMOS WLAN / BLUETOOTH RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH
Lowest to $0.3927
Microchip Technology
IC INT ONE-CHIP FRONT END 64VQFN
Lowest to $6.8828
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2408
Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Skyworks Solutions Inc.
2GHZ 802.11AC 17DBM FEM
Lowest to $0.6255
Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,680.4288 $1,680.4288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess