The DS1232L-SMD is a sophisticated microcontroller monitoring chip designed and manufactured by Maxim Integrated. This device is engineered to ensure the reliable operation of microprocessor systems. With its small surface-mount package, it is particularly well-suited for space-constrained applications that require high-density electronic assemblies.
Key Features
- Automatic Restart: On detecting a fault, the DS1232L automatically restarts the microprocessor.
- Power Monitoring: It provides precise power monitoring, ensuring the system operates within safe voltage levels.
- Low Power Consumption: The device is designed for minimal power consumption, making it ideal for portable and power-sensitive applications.
- Programmable Time Delays: The chip offers programmable time delays for reset assertion, providing flexibility in system design.
- Surface-Mount Device (SMD): The SMD package allows for automated assembly processes and is perfect for modern PCB design.
Applications
The DS1232L-SMD is versatile and can be used in various applications, including:
- Embedded Systems
- Industrial Control Systems
- Telecommunication Equipment
- Portable/Battery-Powered Devices
Technical Specifications
The device operates over a wide range of supply voltages and has the following technical specifications:
- Supply Voltage Range: 4.75V to 5.25V
- Operating Temperature: -40°C to +85°C
- Package Type: 8-Pin SMD
With its robust feature set, the DS1232L-SMD from Maxim Integrated is a reliable choice for system designers looking to enhance the operational stability and safety of their microprocessor-based systems.