EN
  • EN
  • DE

DS1225Y-170

Part No DS1225Y-170
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC SRAM NV 64K 170NS 28-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number DS1225
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Win Source Part Number 111300-DS1225Y-170
Ultra Librarian 3D Model Ultra Librarian DS1225Y-170 CAD Model

Description

The DS1225Y-170 is a 64K Nonvolatile SRAM integrated circuit by Maxim Integrated, designed to provide a reliable memory solution with data retention capabilities. This high-performance device combines 8K x 8 nonvolatile static RAM, a lithium energy source, and control circuitry directly embedded on the chip. The purpose of this integration is to maintain data integrity and prevent data loss in the event of a power failure, making it an ideal choice for critical data storage applications.

Key Features

  • Capacity: The DS1225Y-170 offers a substantial storage space of 64K (8K x 8) which is perfect for applications that require a moderate amount of nonvolatile memory.
  • Speed: With access times as fast as 170 ns, this SRAM ensures quick data retrieval, enhancing overall system performance.
  • Reliability: The integrated lithium battery can maintain data for over 10 years, ensuring long-term reliability of the stored information.
  • Easy Integration: The device is packaged in a standard 28-pin 600-mil DIP, making it easy to integrate into a variety of system designs.
  • Write Protection: Includes a write protect feature that prevents accidental data alteration during power transitions.

Applications

The DS1225Y-170 is versatile and can be used in a wide range of applications. It's particularly well-suited for:

  • Industrial control systems
  • Utility meters
  • Medical equipment
  • Security systems
  • Embedded systems requiring nonvolatile memory backup

Technical Specifications

Parameter Value
Density 64K (8K x 8)
Access Time 170 ns
Package 28-pin DIP
Data Retention 10+ years
Operating Temperature 0°C to +70°C

For those seeking a robust and enduring nonvolatile memory solution, the Maxim Integrated DS1225Y-170 presents an excellent option, balancing performance with long-term data security.

You May Also Be Interested in

Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2007 $71.0035
10+ $11.6516 $116.5160
16+ $11.2878 $180.6048
22+ $10.9240 $240.3280
28+ $10.5602 $295.6856
37+ $9.4675 $350.2975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess