EN
  • EN
  • DE

DS1220Y-70IND

Part No DS1220Y-70IND
Manufacturer Maxim Integrated
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Maxim Integrated
Win Source Part Number 253454-DS1220Y-70IND
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1220Y-70IND CAD Model

Description

Maxim Integrated DS1220Y-70IND Nonvolatile SRAM

The DS1220Y-70IND is a high-performance, 16k Nonvolatile SRAM designed by Maxim Integrated, offering a reliable and durable storage solution for a wide range of industrial applications. This particular model comes in a robust package tailored for industrial environments, with an operational temperature range suitable for demanding conditions.

Key Features

  • Memory Capacity: The DS1220Y-70IND provides a 16-kilobyte (16K x 8) nonvolatile static RAM.
  • Speed: This SRAM operates with an access time of 70 nanoseconds, ensuring quick data retrieval for time-sensitive applications.
  • Nonvolatile Backup: The device includes an internal lithium energy source and control circuitry that automatically switches the RAM to the backup supply during a power loss, safeguarding the data.
  • Industrial Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, making it suitable for extreme environments.
  • Package: The DS1220Y-70IND is available in a 24-pin, 600-mil DIP (Dual In-line Package) that is widely used and easily integrated into various systems.
  • Reliability: The device features an expected data retention period of over 10 years, providing long-term reliability for critical data storage.
  • Power Consumption: It has a low active and standby current, which helps in preserving battery life in battery-backed systems.

Applications

The DS1220Y-70IND is ideal for applications that require fast access to data and a dependable memory that will not be compromised in the event of a power failure. This includes but is not limited to:

  • Industrial control systems
  • Utility meters
  • Medical equipment
  • Embedded processors
  • Data loggers

Maxim Integrated's commitment to quality and durability makes the DS1220Y-70IND a trusted component for safeguarding critical data in industrial applications where operating conditions can be unpredictable and challenging.

Additional Information

For more detailed specifications, application notes, and support for the DS1220Y-70IND, visit Maxim Integrated's official website or contact their customer support team. Ensure that your design meets the necessary power requirements and environmental conditions for optimal performance and longevity of this Nonvolatile SRAM.

You May Also Be Interested in

Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess